EN
  • EN
  • DE

3604/100 100

Part No 3604/100 100
Manufacturer 3M
Catalog Flat Ribbon Cables
Description CBL RIBN 100COND 0.025 WHT 100'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer 3M
Series 3604
Cable Type Flat Cable
Number of Conductors 100
Pitch 0.025" (0.64mm)
Length 100.0' (30.48m)
Wire Gauge 30 AWG
Conductor Strand Solid
Shielding Unshielded
Jacket Color White
Ribbon Thickness 0.024" (0.61mm)
Ribbon Width 2.500" (63.50mm)
Jacket (Insulation) Material Fluorinated Ethylene-Propylene (FEP)
Voltage 150V
Operating Temperature Range -55°C ~ 150°C
Ratings UL Style 20726
Conductor Material Copper, Silver Coated
Insulation Resistance 10 GOhm
First Conductor Mark Blue
Win Source Part Number 764398-3604/100 100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3604/100 100 CAD Model

Description

The 3M 764398-3604/100 100 is a flat cable with 100 conductors.

  • Pitch: 0.025" (0.64mm)
  • Ribbon Width: 2.500" (63.50mm)
  • Shielded: Yes
  • Insulation Resistance: 10 GOhm
  • Conductor Material: Copper, Silver-coated
  • First Conductor Mark: Blue
  • Voltage: 150V
  • Ribbon Thickness: 0.024" (0.61mm)

You May Also Be Interested in

TE Connectivity
CBL RIBN 9COND 0.05 GRAY 100'
Need more? Email Us
Alpha Wire
CBL RIBN 30COND 0.039 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.039" (1.00mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
Molex, LLC
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Lowest to $11.4253
3M
Need more? Email Us
3M
Round Flat Cable 20Conductors 28AWG 30.48m 8.6mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
AMP 0-57131-6 REV. M
Need more? Email Us
3M
Need more? Email Us
3M
CBL RIBN 50COND 0.025 GRY FEET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess