EN
  • EN
  • DE

SL8802/04-51DN5-00

Part No SL8802/04-51DN5-00
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series SL8800
Package Spool
Cable Type Flat Twin Axial
Number of Conductors 4 (2 Pair)
Pitch 0.093" (2.37mm) Between Pairs
Length 500.0' (152.40m)
Wire Gauge 30 AWG
Conductor Strand Solid
Shielding Shielded
Jacket Color Silver
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 0.266" (6.75mm)
Jacket (Insulation) Material Polyolefin (PO)
Voltage 150 V
Ratings UL E42769
Conductor Material Copper, Tinned
Insulation Resistance 1000MOhms
Base Product Number SL8802
Other Names 05111560294,7100000937,00051115602948,5111560294,70010030156,51115602948
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1308483-SL8802/04-51DN5-00
Ultra Librarian 3D Model Ultra Librarian SL8802/04-51DN5-00 CAD Model

Description

The SL8800 series flat twin axial cable is designed for use in flat ribbon cables.

  • Pitch: 0.093” (2.37mm) between pairs
  • Shielded: Yes
  • Conductor Material: Copper, tinned
  • Insulation Material: Polyolefin (PO)
  • Insulation Color: Silver
  • Voltage Rating: 150V
  • Length: 500.0’ (152.40m)
  • Strand: Solid
  • Ratings: UL E42769
  • Package: Spool

You May Also Be Interested in

Alpha Wire
CBL RIBN 30COND 0.039 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.039" (1.00mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
Need more? Email Us
3M
CBL RIBN 100COND 0.025 WHT 100'
Need more? Email Us
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
3M
CBL RIBN 26COND 0.05 GRAY 500'
Need more? Email Us
3M
Round Flat Cable 25Conductors 28AWG 91.44m 9.4mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us
AVX Corp/Kyocera Corp
CBL RIBN 6COND 0.059 WHITE 1001'
Need more? Email Us
Alpha Wire
CBL RIBN 50COND 0.050 GRAY 100'
Lowest to $0.8166
Molex, LLC
RIB CBL 100 100RL SOLID 5CKT 26A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess