EN
  • EN
  • DE

KLUDG8J1ZD-B0CP

Part No KLUDG8J1ZD-B0CP
Manufacturer Samsung
Catalog Unclassified Memory
Description 128GB UFS2.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955750-KLUDG8J1ZD-B0CP
Series *
Ultra Librarian 3D Model Ultra Librarian KLUDG8J1ZD-B0CP CAD Model

Description

The KLUDG8J1ZD-B0CP is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. This eMMC component serves as non-volatile memory commonly employed for storage purposes in a variety of devices and embedded systems. As an eMMC, it integrates both flash memory and a controller within a single package, greatly facilitating integration and memory management.

Applications

  • Smartphones
  • Tablets
  • Automotive infotainment systems
  • Wearable devices
  • Industrial control systems

Features

  • eMMC 5.1 standard compliance
  • High-speed interface for rapid data access
  • Integrated NAND flash memory technology
  • Onboard controller for automated memory management
  • Advanced power management capabilities
  • Sophisticated wear leveling algorithms for extended life

Benefits

  • Optimized system performance and responsiveness
  • Increased reliability in data storage
  • Streamlined hardware design for faster time-to-market
  • Enhanced device longevity via intelligent wear management
  • Reduced energy consumption for greener operation

Additional Details

Operating under the eMMC 5.1 protocol, the KLUDG8J1ZD-B0CP is engineered to provide accelerated data throughput. Its internal controller oversees all memory-related operations, including error detection and correction, wear leveling to maximize lifespan, and bad block handling for data integrity. The implementation of wear leveling distributes the workload across memory cells evenly to mitigate premature failures. Its low power modes enable efficient energy usage, crucial for extending battery life in portable applications.

The KLUDG8J1ZD-B0CP from Samsung guarantees exceptional reliability and performance. It is built to withstand rigorous environments, ensuring data remains secure and accessible over time. Its compact form factor allows for seamless integration into various device designs, while its embedded controller minimizes external component requirements and simplifies the overall system architecture. Fully compliant with industry-accepted eMMC standards, the component offers broad compatibility across different platforms. By using solid-state technology, the eMMC exhibits increased resilience against shock and vibration damage compared to traditional mechanical storage. Typically, this part features 64GB storage capacity; however, verification against Samsung's product datasheet is always recommended to confirm specific attributes.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess