EN
  • EN
  • DE

UCC28220

Part No UCC28220
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description INTERLEAVED DUAL PWM CONTROLLER WITH PROGRAMMABLE MAX DUTY CYCLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276266-UCC28220
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28220 CAD Model

Description

Introducing the UCC28220 PWM Controller from Texas Instruments

The UCC28220 from Texas Instruments is a highly sophisticated, dual interleaved Pulse Width Modulation (PWM) controller designed to cater to a variety of power supply applications. This innovative component is engineered to provide maximum efficiency and reliability for systems requiring a robust power management solution. The UCC28220 is an ideal choice for applications such as servers, telecommunications, data communications, and industrial systems where efficient power conversion is critical.

Key Features

  • Interleaved Dual-Channel Operation: The UCC28220 features two PWM channels that operate 180 degrees out of phase, which significantly reduces input and output ripple currents. This results in smaller and less expensive filtering components, improved efficiency, and reduced electromagnetic interference (EMI).
  • Advanced Control Methodology: It utilizes peak current mode control for immediate response to load changes and inherent cycle-by-cycle current limiting for enhanced protection.
  • Wide Range of Operating Frequencies: The device supports a broad range of switching frequencies from 50 kHz to 1 MHz, allowing designers to optimize their power supply for size, efficiency, and performance.
  • Programmable Soft-Start: To mitigate inrush current during startup, the UCC28220 offers a programmable soft-start feature that gradually ramps up the output voltage, thereby enhancing system reliability.
  • Integrated Gate Drivers: The controller includes high-current totem-pole outputs for direct driving of power MOSFETs or IGBTs, simplifying the design and reducing external component count.

Efficiency and Protection

The UCC28220 is designed with energy efficiency in mind. It features low startup current and a quiescent current of only 1.3 mA per channel during operation. Additionally, it incorporates a range of protection features such as overvoltage, undervoltage lockout, and programmable overcurrent protection, ensuring the longevity and safety of the power supply and the end application.

Easy Integration

With its compact form factor and comprehensive feature set, the UCC28220 is easy to integrate into new and existing designs. Its versatility and performance make it a go-to choice for engineers looking to create efficient, high-performance power systems with a reduced footprint.

For detailed specifications, application notes, and support resources, visit the Texas Instruments product page for the UCC28220 PWM controller.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess