EN
  • EN
  • DE

ECAM-FD-A-N-C-0250

Part No ECAM-FD-A-N-C-0250
Manufacturer 3M
Catalog Fiber Optic Cables
Description FIBER OPTIC CBL SCAPC-CBL 76.2M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr 3M
Series ECAM
Package Bulk
Product Status Obsolete
1st Connector SC/APC
2nd Connector Cable
Cable Diameter 1.26" (32.0mm)
Cable Type Ribbon Fiber
Length - Overall 250.0' (76.2m)
Type Singlemode, Simplex
Color - Cable Black
Color - Connectors Green
Insertion Loss 0.40dB
Return Loss 60dB
Base Product Number ECAM
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 790554-ECAM-FD-A-N-C-0250
Ultra Librarian 3D Model Ultra Librarian ECAM-FD-A-N-C-0250 CAD Model

Description

Upgrade your fiber optic cables with the 3M ECAM Fiber Optic Cables from 3M.

  • Win Source Part Number: 790554-ECAM-FD-A-N-C-0250
  • Applications: Singlemode, simplex
  • Connectors: SC/APC
  • Fiber Cable Type: Ribbon
  • Package: Bulk
  • Pieces Included: 1
  • Status: Active
  • MSL Level: Not applicable

You May Also Be Interested in

Belden Inc.
FXPC OM1 SC_SX SC_SX 3M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 19M
Need more? Email Us
Panduit Corp
OS1/OS2 12-FIBER, INTERCONNECT,
Need more? Email Us
Belden Inc.
FMT OS2 MPO12(M-M) A 24F 40M
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE HOLDER ADH / Fiber Optic Splice Holder Flame Retardant, Screw Mount, Self-Adhesive Pads Included, Stackable
Need more? Email Us
Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $572.3881
Assmann WSW Components
CABLE FIBER OPTIC 15M / Cable Fiber Optic LC Duplex To SC Duplex 9/125 49.2' (15.0m)
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-ST DUPLEX 2M / Cable Fiber Optic LC Duplex To ST (2) 50/125 6.6' (2.0m)
Lowest to $25.5299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess