EN
  • EN
  • DE

PHY1075-01QD-BR

Part No PHY1075-01QD-BR
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description LASER DRIVER/POSTAMP WITH DIGITA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 930367-PHY1075-01QD-BR
Ultra Librarian 3D Model Ultra Librarian PHY1075-01QD-BR CAD Model

Description

The PHY1075-01QD-BR is a high-performance, low-power physical layer transceiver from Maxim Integrated, designed to meet the rigorous demands of industrial, automotive, and general-purpose data communication applications. This cutting-edge device is engineered to provide reliable data transmission over various physical media, including twisted pair cables and backplanes.

Key Features

  • High-Speed Data Transfer: The PHY1075-01QD-BR supports fast data rates, ensuring efficient and speedy data communication for critical applications.
  • Robust Signal Integrity: With advanced signal conditioning features, this transceiver maintains signal integrity over long cable runs and through noisy environments, making it ideal for industrial settings.
  • Low Power Consumption: Designed with power efficiency in mind, the PHY1075-01QD-BR minimizes energy usage, which is crucial for battery-powered or energy-sensitive systems.
  • Compact Form Factor: The small footprint of the device allows for integration into space-constrained applications without sacrificing performance or functionality.
  • Temperature Range: The device operates reliably across a wide temperature range, suitable for harsh environments encountered in automotive and industrial applications.
  • Compliance: It adheres to relevant industry standards, ensuring compatibility and interoperability with other devices and systems.

Applications

The versatility of the PHY1075-01QD-BR makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Automotive infotainment and diagnostics
  • Building automation and security systems
  • High-speed data acquisition and processing units
  • Networking equipment for data centers and telecommunications

Conclusion

The PHY1075-01QD-BR from Maxim Integrated is a testament to the company's commitment to providing innovative and reliable solutions for data communication. With its robust feature set, the transceiver ensures that systems operate with the highest level of performance and reliability, making it an essential component for modern electronic systems. Designers and engineers seeking a dependable physical layer solution will find the PHY1075-01QD-BR to be an outstanding choice for their needs.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.9599 $96.9599
2+ $93.9304 $187.8608
3+ $90.8997 $272.6991
4+ $87.8701 $351.4804
5+ $78.7802 $393.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess