EN
  • EN
  • DE

5413 AMBER 1 IN X 36 YD

Part No 5413 AMBER 1 IN X 36 YD
Manufacturer 3M
Catalog Tape
Description TAPE FILM AMBER 1\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Film
Adhesive Silicone Thermosetting
Backing, Carrier Polyimide
Thickness 0.0027" (2.7 mils, 0.069mm)
Thickness - Adhesive 0.0017" (1.7 mils, 0.043mm)
Thickness - Backing, Carrier 0.0010" (1.0 mils, 0.025mm)
Width 1.00" (25.40mm)
Length 108' (32.9m) 36 yds
Color Amber
Usage Masking, High Temperature
Temperature Range -100°F ~ 500°F (-73°C ~ 260°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506841-5413 AMBER 1 IN X 36 YD
Ultra Librarian 3D Model Ultra Librarian 5413 AMBER 1 IN X 36 YD CAD Model

Description

N

You May Also Be Interested in

3M
TAPE SPLICING BLK 1 1/2\
Need more? Email Us
3M
TAPE FILM AMBER 1/2\
Need more? Email Us
TE Connectivity
Tape, Hot-Melt, Thermoplastic Adhesive, 1 in x .3mm x 50 ft, Thermofit Series
Need more? Email Us
Techflex
1" Fireflex Seal Tape Blk 36 Ft
Need more? Email Us
3M
TAPE FILM AMBER 1\
Need more? Email Us
3M
Cloth Tape, Light Brown, 3/8x36yd.
Need more? Email Us
3M
7805
Lowest to $0.2420
3M
3M(TM) Safety-Walk(TM) Heavy Duty Tread 7733_ 4 in x 60 ft_ Black Bulk Roll UPC#00051131595125
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 3/8\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess