EN
  • EN
  • DE

4814-3004-CP

Part No 4814-3004-CP
Manufacturer 3M
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET 14POS TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 14 (2 x 7)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 35.4µin (0.90µm)
Contact Material - Mating Phosphor Bronze
Mounting Type Through Hole
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 35.0µin (0.90µm)
Contact Material - Post Phosphor Bronze
Housing Material Polyester, Glass Filled
Temperature Range - Operating -25°C ~ 85°C
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1629890-4814-3004-CP
Ultra Librarian 3D Model Ultra Librarian 4814-3004-CP CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
ADAPTER PLUG / 22 (2 x 11) Pos Socket Gold Through Hole
Need more? Email Us
Omron
CONN IC DIP SOCKET 14POS GOLD / 14 (2 x 7) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
TE Connectivity
STAMPED PIN / Pos Socket
Need more? Email Us
TE Connectivity
IC & Component Sockets 44 PIN PLCC SOCKET
Need more? Email Us
CNC Tech
CONN IC DIP SOCKET 28POS TIN
Lowest to $0.6027
TE Connectivity
CONN SOCKET LGA 1356POS GOLD / 1356 (32 x 41) Pos LGA Socket Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN SOCKET SIP 16POS GOLD / 16 (1 x 16) Pos SIP Socket Gold Through Hole
Need more? Email Us
Harwin Inc.
8 (2 x 4) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
Preci-Dip
IC & Component Sockets
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess