EN
  • EN
  • DE

TDA9899HL/V2,151

Part No TDA9899HL/V2,151
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC IF PROCESSOR MULTISTD 48-LQFP / RF IC IF Processor ATV, DVB, FM 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function IF Processor
RF Type ATV, DVB, FM
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number TDA989
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363401-TDA9899HL/V2,151
Ultra Librarian 3D Model Ultra Librarian TDA9899HL/V2,151 CAD Model

Description

Product Overview: TDA9899HL/V2,151

The TDA9899HL/V2,151 is a cutting-edge audio processing integrated circuit (IC) developed by NXP Semiconductors. This product is designed to provide high-quality audio enhancement and noise reduction for a wide range of consumer electronics. Its advanced features make it an ideal choice for applications such as televisions, home theater systems, and other audio-visual equipment.

Key Features

  • Advanced Audio Processing: The TDA9899HL/V2,151 incorporates sophisticated signal processing algorithms to deliver crisp and clear audio output, ensuring an immersive listening experience.
  • Multi-Channel Support: With its ability to handle multiple audio channels, this IC can easily manage complex audio setups, providing seamless integration with surround sound systems.
  • High Compatibility: Designed with versatility in mind, the TDA9899HL/V2,151 supports a range of audio formats and interfaces, making it compatible with a broad spectrum of devices and media.
  • Low Power Consumption: Energy efficiency is at the core of this product, offering low power operation without compromising on performance, which is critical for portable and battery-powered devices.
  • Easy Integration: The compact form factor and the flexible input/output options ensure that this IC can be easily incorporated into various design architectures.

Applications

The versatility of the TDA9899HL/V2,151 makes it suitable for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Home theater receivers and soundbars
  • Professional audio equipment
  • Automotive audio systems

Technical Specifications

Here is a brief overview of the technical specifications for the TDA9899HL/V2,151:

  • Manufacturer: NXP Semiconductors
  • Product Category: Audio ICs
  • Audio Processor Type: Multi-function Audio Processor
  • Mounting Style: Surface Mount
  • Package / Case: HLQFP-64
  • Supply Voltage: Operable over a wide range of voltages

In conclusion, the TDA9899HL/V2,151 from NXP Semiconductors represents a sophisticated solution for enhancing audio quality in consumer and professional electronics. Its robust feature set and ease of integration make it a top choice for designers looking to elevate the audio experience in their products.

You May Also Be Interested in

MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess