EN
  • EN
  • DE

6-1437522-9

Part No 6-1437522-9
Manufacturer TE Connectivity
Catalog Sockets for ICs, Transistors
Description STAMPED PIN  /  Pos Socket
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors
Mfr TE Connectivity AMP Connectors
Package Bulk
Base Product Number 1437522
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-6-1437522-9
Standard Package 216
Win Source Part Number 1086044-6-1437522-9
Ultra Librarian 3D Model Ultra Librarian 6-1437522-9 CAD Model

Description

The 6-1437522-9 is a precision machined IC socket manufactured by TE Connectivity. This socket is designed to provide a reliable and secure connection for integrated circuits (ICs) in various electronic applications. Its machined contacts offer excellent electrical performance and mechanical durability, making it suitable for high-reliability applications and prototyping.

Applications

  • Prototyping and development boards
  • High-reliability electronic equipment
  • Burn-in testing of ICs
  • Industrial control systems
  • Medical devices
  • Aerospace applications

Features

  • Machined contacts: Provide excellent electrical conductivity and mechanical strength.
  • Open frame design: Allows for easy IC insertion and removal.
  • DIP (Dual In-Line Package) configuration: Compatible with standard DIP ICs.
  • Tin plating: Provides corrosion resistance and good solderability.
  • High temperature resistance: Suitable for use in elevated temperature environments.
  • Number of Positions: 24

Benefits

  • Reliable Connection: Machined contacts ensure a secure and stable connection, reducing the risk of intermittent failures.
  • Easy IC Insertion/Removal: The open frame design simplifies the process of inserting and removing ICs, saving time and effort.
  • Versatile Compatibility: DIP configuration makes it compatible with a wide range of standard ICs.
  • Long Lifespan: High-quality materials and construction ensure long-term reliability and durability.
  • Corrosion Resistance: Tin plating protects against corrosion, maintaining stable electrical performance over time.

Additional Details

The 6-1437522-9 IC socket is available in a 24-pin DIP configuration. The machined contacts are typically made from beryllium copper or similar high-performance alloys. It is designed to meet stringent quality standards and offers low contact resistance and high insulation resistance. The socket is suitable for both manual and automated assembly processes.

You May Also Be Interested in

3M
CONN SOCKET QFN 40POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS TIN
Need more? Email Us
3M
CONN ZIG-ZAG ZIF 51POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS GOLD
Need more? Email Us
3M
CONN IC DIP SOCKET ZIF 42POS GLD
Need more? Email Us
3M
CONN SOCKET QFN 60POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess