EN
  • EN
  • DE

3659/20-100SF

Part No 3659/20-100SF
Manufacturer 3M
Catalog Flat Ribbon Cables
Description Round Flat Cable 20Conductors 28AWG 30.48m 8.6mm Tinned Copper Black/Gray 300V Roll
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 30.48 m
Cable Pitch 1.27 mm
Mounting SMD (SMT)
Case / Package 100
Color Black
Conductor Material Copper
Contact Plating Tin
Depth 24.1 mm
First Conductor Mark Red
Insulation Material PVC
Insulation Resistance 10 GΩ
Lead Free Yes
Length 7.62 m
Maximum Operating Temperature 105 °C
Min Operating Temperature -20 °C
Mount Cable
Number of Conductors 20
Number of Positions 20
Packaging Bulk
Pitch 1.27 mm
Radiation Hardening No
Ribbon Width 24.13 mm
RoHS Compliant
Shielding Shielded
Voltage 300 V
Voltage Rating 300 V
Weight 4.218409 kg
Wire/Cable Diameter 8.6 mm
Wire/Cable Gauge 28 AWG
Wire/Cable Type Flat
Win Source Part Number 1020781-3659/20-100SF
Categories Flat Ribbon Cables
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3659/20-100SF CAD Model

Description

The 1020781-3659/20-100SF is a 20 position flat ribbon cable manufactured by 3M.

  • Pitch: 1.27mm
  • Shielded: Yes
  • Voltage Rating: 300V
  • Length: 30.48 meters
  • Conductor Material: Copper
  • Wire/Cable Gauge: 28 AWG
  • Weight: 4.218409 kilograms
  • Ribbon Width: 24.13mm
  • Insulation Material: PVC
  • Insulation Resistance: 10 GΩ
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Cross-Reference: 3659/26 100, 3659/10 100SF, 3659/14 100, 159-2801-016, 159-2801-009, 159-2801-0643659/20 (100'SF), 3659/20 100 SF, 3659/20 100(SF), 3659/20 100SF, 3659/20(100SF), 3659/20100SF, 80610802128

You May Also Be Interested in

3M
Need more? Email Us
3M
CBL RIBN 40COND 0.05 GRAY 500'
Need more? Email Us
Alpha Wire
CBL RIBN 30COND 0.052 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.052" (1.32mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
Round Flat Cable 20Conductors 28AWG 30.48m 8.6mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us
TE Connectivity
CBL RIBN 9COND 0.05 GRAY 100'
Need more? Email Us
Molex, LLC
30 AWG SPC ALLOY 1=1 FOOT
Need more? Email Us
TE Connectivity
MADISON SPEC 100-4703 REV 7
Need more? Email Us
Alpha Wire
CBL RIBN 50COND 0.050 GRAY 100'
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess