EN
  • EN
  • DE

216-3340-00-0602J

Part No 216-3340-00-0602J
Manufacturer 3M
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET ZIF 16POS GLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Series Textool
Packaging Bulk
Type DIP, ZIF (ZIP), 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 16 (2 x 8)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30μin (0.76μm)
Contact Material - Mating Beryllium Copper
Mounting Connector
Features Closed Frame
Termination Press-Fit
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post 30μin (0.76μm)
Contact Material - Post Beryllium Copper
Housing Material Polysulfone (PSU), Glass Filled
Operating Temperature Range -55°C ~ 125°C
Termination Post Length 0.110" (2.78mm)
Material Flammability Rating UL94 V-0
Current Rating 1A
Win Source Part Number 761799-216-3340-00-0602J
Popularity Medium
Supply and Demand Status Limited
Family Name 3340
Introduction Date August 18, 2000
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 216-3340-00-0602J CAD Model

Description

The 3M Textool is a DIP, ZIF (ZIP) connector.

  • Row Spacing: 0.3" (7.62mm)
  • Positions: 16 (2 x 8)
  • Frame: Closed
  • Packaging: Bulk
  • Operating Temperature: -55°C to 125°C
  • Termination: Press-Fit
  • Current Rating: 1A
  • Housing Material: Polysulfone (PSU), Glass Filled
  • Material Flammability Rating: UL94 V-0
  • Mounting Type: Connector
  • Pitch-Mating: 0.100" (2.54mm)
  • Contact Finish-Mating: Gold, 30μin (0.76μm)
  • Contact Material-Mating: Beryllium Copper
  • Pitch-Post: 0.100" (2.54mm)
  • Contact Finish-Post: Gold, 30μin (0.76μm)
  • Contact Material-Post: Beryllium Copper
  • Termination Post Length: 0.110" (2.78mm)
  • Family Name: 3340
  • Category: Connectors, Interconnects
  • ECCN: EAR99
  • Estimated EOL Date: 2026
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Halogen Free: Unknown

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 8POS GOLD
Lowest to $1.3636
Omron
CONN IC DIP SOCKET 14POS GOLD / 14 (2 x 7) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
TE Connectivity
STAMPED PIN / Pos Socket
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD / 10 (2 x 5) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal
Need more? Email Us
Preci-Dip
IC & Component Sockets
Need more? Email Us
Amphenol
2 (1 x 2) Pos SIP Socket Tin Surface Mount
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 20POS TIN / 20 (2 x 10) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Lowest to $0.6642
Samtec Inc.
ADAPTER PLUG / 22 (2 x 11) Pos Socket Gold Through Hole
Need more? Email Us
TE Connectivity
40P,DIP SKT,600 CL,LDR,PB FREE / 40 (2 x 20) Pos DIP, 0.6" (15.24mm) Row Spacing Socket Tin Through Hole
Lowest to $1.4877

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess