Products specifications Report Issue?

Manufacturer Zov
Win Source Part Number 3431-10K271
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10K271 CAD Model

Description

The 10K271 component stands out for its excellent balance of performance and cost-efficiency, making it an essential element in modern electronic designs.

Features and Benefits

  • Enhanced signal integrity ensures precise operations.
  • Robust build quality for increased durability.
  • Environmentally friendly design with reduced emissions.

Applications

  • Industrial control systems
  • Smart lighting solutions
  • Wearable technology
  • Robotics and automation

With a focus on sustainable and reliable performance, the 10K271 meets the evolving demands of today's electronic environments.

You May Also Be Interested in

Sensata-Airpax
CIR BRKR MAG-HYDR LEVER 1A / Circuit Breaker Magnetic (Hydraulic Delay) 1A AC DC Lever Panel Mount
Need more? Email Us
ECAD model for IPA-11-1-60-1.00-01
Sensata Technologies/Airpax
CIRCUIT BREAKER MAG-HYDR LEVER
Need more? Email Us
ECAD model for APL11-29426-10
Sensata-Airpax
CIR BRKR MAG-HYDR 10A 480VAC / Circuit Breaker Magnetic (Hydraulic Delay) 10A 480 V AC DC Lever DIN Rail
Need more? Email Us
ECAD model for 219-2-1-62F-8-5-10-H
Sensata-Airpax
CIR BRKR 70A 240VAC 80VDC / Circuit Breaker Magnetic (Hydraulic Delay) 70A 240 V AC 80 V DC Lever Panel Mount
Need more? Email Us
ECAD model for IELK1-1-72-70.0-01-V
Sensata-Airpax
LELK121-1REC5-37275-50-G1-
Need more? Email Us
ECAD model for LELK121-1REC5-37275-50-G1-
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR PUSH-RESET
Need more? Email Us
ECAD model for PR11-3-2.00A-8865-7-V
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 25A 250 V AC 80 V DC Rocker Panel Mount
Need more? Email Us
ECAD model for MA1-B-92-625-1-A12-1-C
TE Connectivity
CIR BRKR THRM 20A 250VAC / Circuit Breaker Thermal 20A 250 V AC DC Push to Reset Panel Mount
Need more? Email Us
ECAD model for W54-XB1A4A10-20
Schneider Electric
Mtd MULTI9 C60N Series Supplementary Protector Ul 1077
Need more? Email Us
ECAD model for MG24507

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention