Products specifications Report Issue?

Manufacturer Zov
Win Source Part Number 3435-10K511
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10K511 CAD Model

Description

Overview

The 10K511 is a high-performance component renowned for its incredible adaptability and efficiency, making it a suitable choice for continuous operations in various fields.

Features and Benefits

  • Precision Engineering: Ensures consistent and precise performance.
  • Energy-Efficient: Reduces power consumption without compromising performance.
  • Robust Build: Capable of handling mechanical stress with ease.

Applications and Projects

  • Telecommunications
  • Home Automation
  • Medical Devices
  • Robotics

You May Also Be Interested in

Sensata-Airpax
CIRCUIT BREAKER MAG-HYDR ROCKER
Need more? Email Us
ECAD model for IELBXK11-34975-80-V
TE Connectivity
CIR BRKR THRM 20A 250VAC / Circuit Breaker Thermal 20A 250 V AC DC Push to Reset Panel Mount
Need more? Email Us
ECAD model for W54-XB1A4A10-20
Broadcom Limited
PHOTO DETECTOR RECEIVER / Fiber Optic Receiver General Purpose 5MBd -22dBm 4.75V ~ 5.25V 4 mA
Lowest to $23.6238
ECAD model for SP000063860
Siemens
Siemens 5SY5104-7 Mini Circuit Breaker, , 1-Pole, 4 Amps, 220VDC, 440VAC, C Trip Curve, 10 kA
Need more? Email Us
ECAD model for 5SY5104-7
Sensata-Airpax
CIR BRKR MAGHYDR 250MA PSH-RESET / Circuit Breaker Magnetic (Hydraulic Delay) 250mA AC DC Push to Reset Panel Mount
Need more? Email Us
ECAD model for PR11-1-.250A-XX-V
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 75A 480 V AC 80 V DC Lever Panel Mount
Need more? Email Us
ECAD model for CA1-B2-16-675-A21-MG
Sensata-Airpax
LELK121-1REC5-37275-50-G1-
Need more? Email Us
ECAD model for LELK121-1REC5-37275-50-G1-
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR PUSH-RESET
Need more? Email Us
ECAD model for PR11-3-2.00A-8865-7-V
Sensata-Airpax
CIR BRKR 70A 240VAC 80VDC / Circuit Breaker Magnetic (Hydraulic Delay) 70A 240 V AC 80 V DC Lever Panel Mount
Need more? Email Us
ECAD model for IELK1-1-72-70.0-01-V

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention