EN
  • EN
  • DE

S802S-UCB100

Part No S802S-UCB100
Manufacturer ABB Embedded Power
Catalog Circuit Breakers
Description S802S-UCB100 High Performance Miniature Circuit Breaker 2 Poles B Characteristic 100A 50kA 250VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090356-S802S-UCB100
Categories Circuit Breakers
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S802S-UCB100 CAD Model

Description

The S802S-UCB100 is a high-performance circuit breaker manufactured by ABB Embedded Power. This circuit breaker is designed to provide reliable overcurrent and short-circuit protection in various applications, ensuring the safety of electrical systems and equipment. It offers advanced features and robust construction for dependable performance in demanding environments.

Applications:

  • Industrial control panels
  • Power distribution boards
  • Renewable energy systems (solar, wind)
  • Commercial buildings
  • Data centers

Features:

  • Current limiting
  • Thermal-magnetic trip mechanism
  • High interrupting capacity
  • DIN rail mounting
  • Visual trip indication
  • Auxiliary contacts (optional)
  • RoHS compliant

Benefits:

  • Protects electrical circuits from overloads and short circuits
  • Ensures safety of personnel and equipment
  • Reduces downtime by quickly isolating faults
  • Provides reliable and consistent performance
  • Easy to install and maintain
  • Meets industry standards for safety and performance
  • Increases system uptime and reliability

Additional Details:

The S802S-UCB100 circuit breaker features a thermal-magnetic trip mechanism, which provides both overload and short-circuit protection. The thermal element responds to sustained overcurrents, while the magnetic element reacts instantly to short circuits. It is designed for DIN rail mounting, simplifying installation in standard enclosures. The high interrupting capacity ensures that the breaker can safely interrupt fault currents without damage. Auxiliary contacts can be added for remote monitoring and control. The UCB100 likely refers to a specific current rating of 100A. This breaker is suitable for a wide range of applications requiring reliable circuit protection.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 11A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 28VDC
Need more? Email Us
E-T-A
CIR BRKR THRM SWITCH 20A IP65
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC ROCKER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess