Products specifications Report Issue?

Reference Date Code 0033
Reference case SO8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 717166-24LC02BT/SNRVB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC02BT/SNRVB CAD Model

Description

Microchip Technology 24LC02BT/SNRVB

The 24LC02BT/SNRVB is a high-performance, 2 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the industry-leading manufacturer, Microchip Technology. This EEPROM is part of the 24xx02 series and is designed to provide a flexible, non-volatile storage solution for a wide range of applications, including but not limited to, consumer electronics, automotive, industrial, and medical devices.

Key Features:

  • Memory Size: The 24LC02BT/SNRVB offers 2 Kbits (256 x 8) of memory, sufficient for storing configuration settings, calibration data, or small amounts of data that need to be preserved during power loss.
  • Serial Interface: It utilizes an I2C (Inter-Integrated Circuit) serial interface, which allows for easy integration into most microcontroller-based systems with minimal pin count.
  • Wide Voltage Range: The device supports a broad operating voltage range of 2.5V to 5.5V, making it versatile for use in various operating environments and compatible with both 3.3V and 5V logic levels.
  • Write Protect: A hardware write-protect feature is available to prevent inadvertent writes, which is particularly useful in safeguarding critical data.
  • High Reliability: With a high endurance of one million write cycles and a data retention period of over 200 years, the 24LC02BT/SNRVB is built for applications that demand long-term reliability.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring consistent performance under extreme conditions.
  • Packaging: The 24LC02BT/SNRVB comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications:

The versatility of the 24LC02BT/SNRVB makes it an ideal choice for various applications, such as:

  • Device configuration and identification
  • Parameter storage for industrial controls
  • Calibration data storage for sensors and measurement devices
  • Storing user preferences in consumer products
  • Automotive systems requiring non-volatile memory backup

With its robust design, ease of integration, and Microchip's commitment to quality, the 24LC02BT/SNRVB is a reliable choice for designers looking to enhance their system's memory capabilities.

You May Also Be Interested in

Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
Analog Devices Inc.
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 12BIT A-OUT 16TSSOP
Lowest to $14.9488
ECAD model for AD5449YRU
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
Bothhand USA, LP.
10/100 BASE-T TRANSFORMER
Need more? Email Us
ECAD model for 16PT8512
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW
Analog Devices Inc.
Precision Instrumentation Amplifier
Need more? Email Us
ECAD model for AD524ARZ-16
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4056 $56.7840
340+ $0.3329 $113.1860
525+ $0.3224 $169.2600
720+ $0.3120 $224.6400
930+ $0.3016 $280.4880
1,245+ $0.2704 $336.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 180 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention