The LT6700CS6-2#TRPBF is a compact, low-power, dual-input voltage comparator from Linear Technology that offers precise voltage monitoring with minimal external components. This component is designed for portable and battery-powered applications due to its low current consumption and wide operating voltage range.
Key Features:
- Low Operating Voltage: The device can operate from a supply voltage range of 1.4V to 18V, making it versatile for various applications.
- Low Current Consumption: With a quiescent current of just 6.5μA, the LT6700CS6-2#TRPBF is optimized for power-sensitive designs.
- Dual Input: It features two voltage inputs for each comparator, allowing for flexible threshold voltage setups.
- Internal Voltage References: The device includes a 400mV internal reference voltage, eliminating the need for external reference components.
- Fast Response Time: It boasts a propagation delay typically under 7μs, ensuring quick response to input threshold crossings.
Applications:
The LT6700CS6-2#TRPBF is ideal for a wide range of applications, including:
- Battery Monitoring
- Power Supply Control
- Window Comparators
- Threshold Detectors
- Portable Equipment
- Automotive Electronics
Package and Quality:
The LT6700CS6-2#TRPBF comes in a compact 6-lead SOT-23 package, which is suitable for space-constrained applications. The product is supplied in tape and reel packaging (denoted by the #TRPBF suffix), facilitating automated pick-and-place manufacturing processes. Linear Technology ensures high-quality and reliability, making this voltage comparator a trustworthy choice for critical applications.
With its combination of features, the LT6700CS6-2#TRPBF is an excellent choice for designers looking to implement an efficient voltage monitoring system in their next project.