EN
  • EN
  • DE

Z8F6081AN024XK

Part No Z8F6081AN024XK
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000012-Z8F6081AN024XK
Package Tray
Product Status Active
Core Processor eZ8
Core Size 8-Bit
Speed 24MHz
Connectivity DALI, DMX, I2C, LINbus, SPI, UART/USART, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 3.75K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 44-LQFP (10x10)
Package / Case 44-LQFP;5;9;7;10;8;3;4;2;1;19;5503;600061;620;122;505;175;1050;5216;313;2005;516;600443;428;406;602;31;2651;114;600039;2832;600055;375;3498;600026;3367;342;448;544;600011;600069;726;2521;150;600066;14;816;954;568;488;10;149;1690;1833;20;2156;846;1261;600057;425;1855;3473;336;638;1274;1568;497;296;264;600237;1278;880;269;818;0;22353;99312;109384;77381;77364;112454;22354;22355;22356;66407;31848;22357;22358;42735;40871;40869;39206;73551;30902;73552;25194;25196;39207;39208;25197;25198;25199;39209;73553;25200;127473;25201;39210;25202;25203;39211;25204;25206;1118;22360;106479;22361;106373;106376;22363;22364;22365;22366;22367;22368;22369;22370;22671;30313;30314;30315;30316;30317;30318;30343;30319;22371;106487;106367;106562;22372;22373;22374;22375;35253;16032;22376;22377;31327;22378;89662;49613;11718;22379;22380;22381;22382;22383;23565;22384;123028;22385;86846;22386;86834;81505;85248;103244;125257;111670;120796;22387;49185;49190;49186;49188;49192;49191;49189;49193;49194;49195;49196;49197;49198;49199;49200;22388;22389;32760;32761;32762;32763;32764;32765;32766;32767;32768;32769;32770;32771;32772;22390;22391;47199;106494;106004;22392;20071;35711;104366;35707;35708;88050;35710;35709;88051;106560;106556;106570;22393;22394;22395;22396;22397;22398;22399;22400;22401;22402;22403;22404;22405;22406;22407;22408;22409;35117;28421;35118;22410;22411;22412;22413;22414;22415;22416;22417;22418;22419;22420;22421;22422;22698;22700;22697;22699;40955;40956;22423;28423;22424;22425;28424;22426;129842;20716;14254;22429;22430;22431;22432;22433;22434;22435;111449;22436;22437;50341;85420;2021;66596;44281;22438;22439;81918;114816;22440;131212;125324;123479;86841;86848;29503;86847;86842;22441;54913;14255;22442;22443;22444;22445;22446;22447;22448;22449;54530;107095;22452;22453;75274;87624;55116;22455;22457;55117;22458;22459;55118;22460;67999;22461;22463;22464;22465;22466;30320;30321;30322;51272;51273;73999;75206;74001;74002;74003;74005;74006;74007;74008;74009;74010;74011;74012;51274;51275;51276;51277;51278;51279;51280;51281;51282;51283;51284;51285;51286;51287;51288;51289;51290;51291;51292;96714;75204;85422;51293;51294;51295;51296;51297;51298;93122;51299;51300;51301;51302;51303;51304;51305;55120;51307;51308;76880;51309;51310;51311;51312;51313;51314;55121;51315;58262;68435;51316;51317;51318;51319;51320;55123;51321;51322;68000;51323;51324;51325;51326;51327;51328;51329;51330;51331;51332;51333;96717;55126;51335;58263;68002;51337;51338;68003;68004;51340;51341;51342;55127;51343;55128;51344;51345;51346;51348;55129;83913;55130;55131;55132;51349;51350;55133;55134;55135;51351;55136;83914;51352;51353;55137;52105;51355;51356;51358;51359;51360;98311;51362;51363;83916;51364;51365;51366;55141;51367;51368;51369;32008;26583;44588;51370;51371;51372;51373;92292;51374;112976;58264;51375;44633;51376;58265;44589;58267;58268;51377;58269;44590;52106;51378;44591;44592;58270;51379;44593;58271;58272;51380;44594;44595;94743;94745;27744;51381;51382;51383;44596;51384;51385;44635;51386;51387;51388;51389;51390;51391;51392;51393;51394;27745;44597;44598;51395;44599;44600;112977;51396;44601;51397;51398;51399;51400;51401;51402;77896;44602;44603;51403;51404;51405;51406;51407;51408;51409;51410;51411;51412;51413;51414;51415;51416;51417;51418;51419;51420;51421;92200;75205;105710;105711;73996;73997;73998;92202;51422;51423;51425;55143;22472;98314;25661;51427;51429;51430;51431;51432;52107;51433;51434;51435;51436;51437;51438;51439;51440;22473;22474;2
Manufacturer Zilog
Category Integrated Circuits (ICs) --Embedded --Microcontrollers
Series Z8 Encore! XP®
Package Tray
Speed 24MHz
Ultra Librarian 3D Model Ultra Librarian Z8F6081AN024XK CAD Model

Description

The Zilog Z8 Encore! XP is a microcontroller with a maximum operating frequency of 24MHz. Zilog

  • Series: Z8 Encore! XP
  • Operating Frequency: 24MHz
  • Packaging: Tray
  • Suitable For: Home appliances, industrial equipment, and automotive systems
  • Features: Powerful features and reliable performance

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess