EN
  • EN
  • DE

EBJ81UG8ECU0-GN-F

Part No EBJ81UG8ECU0-GN-F
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947682-EBJ81UG8ECU0-GN-F
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ81UG8ECU0-GN-F CAD Model

Description

The EBJ81UG8ECU0-GN-F is a memory module manufactured by Elpida Memory. This module is designed to provide reliable and efficient performance in a variety of computing applications, offering a balance of speed, capacity, and power consumption.

Applications:

  • Mainstream Desktop Computers
  • Laptop Computers
  • Small Form Factor PCs
  • Office Workstations
  • General Computing Tasks

Features:

  • Standard Data Transfer Rates: Provides adequate speed for everyday computing tasks.
  • Low Power Consumption: Minimizes energy usage, extending battery life in laptops.
  • Reliable Performance: Offers stable and consistent operation.
  • Compact Size: Fits easily into various system configurations.
  • Cost-Effective Solution: Provides a good balance of performance and affordability.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of applications.
  • Extended Battery Life: Low power consumption increases the time a laptop can operate without needing to be recharged.
  • Enhanced Stability: Ensures reliable operation and reduces the risk of system crashes.
  • Easy Installation: Simple to install and configure in compatible systems.
  • Cost Savings: Reduces energy costs and offers a good return on investment.

Additional Details:

The EBJ81UG8ECU0-GN-F memory module is built to meet industry standards for compatibility and reliability. Specific specifications, such as the type of memory (e.g., DDR3, DDR4), its clock speed (MHz), and its total capacity (GB), determine its suitability for different systems. High-quality components are used to ensure stable operation and a long product lifespan.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess