EN
  • EN
  • DE

Z8F0812SJ020EC00TR

Part No Z8F0812SJ020EC00TR
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Reel - TR
Status Active
Core Processor eZ8
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 19
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 137752-Z8F0812SJ020EC00TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8F0812SJ020EC00TR CAD Model

Description

The Z8F0812SJ020EC00TR is a microcontroller from Zilog’s Encore! XP® family, designed for a range of embedded applications requiring efficient performance and low power consumption. This microcontroller features an enhanced Z8 core and integrated peripherals, making it suitable for applications from consumer electronics to industrial control.

Applications

  • Consumer Electronics: Used in remote controls, toys, and small appliances.
  • Industrial Control: Implemented in motor control, sensor monitoring, and automation systems.
  • Medical Devices: Integrated into portable medical instruments and monitoring equipment.
  • Security Systems: Employed in alarm systems, access control, and surveillance devices.
  • Lighting Control: Used in dimming, switching, and energy management systems for lighting.

Features

  • Z8F Core: Employs Zilog's enhanced Z8 core, providing efficient instruction execution and processing power.
  • Flash Memory: 8KB of Flash memory for storing program code and data, allowing for flexible updates and customization.
  • SRAM: Integrated SRAM for data storage during program execution, ensuring quick access to frequently used variables.
  • Timers/Counters: Includes multiple timers/counters for precise timing control and event management.
  • UART: Incorporates a Universal Asynchronous Receiver/Transmitter (UART) for serial communication, enabling connectivity with other devices.
  • SPI: Supports Serial Peripheral Interface (SPI) for communication with external peripherals such as sensors and memory devices.
  • I2C: Includes Inter-Integrated Circuit (I2C) interface for communication with sensors and other devices.
  • ADC: Features an Analog-to-Digital Converter (ADC) for converting analog signals to digital values, facilitating analog data acquisition.
  • GPIO: Provides General Purpose Input/Output (GPIO) pins for interfacing with external components and devices.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications and energy-efficient designs.

Benefits

  • Versatile: Suitable for a wide range of applications due to its balance of processing power, memory, and integrated peripherals.
  • Efficient Performance: The Z8 core delivers efficient instruction execution, improving application performance.
  • Simplified Design: Integration of memory and peripherals reduces the need for external components, simplifying board layout.
  • Low Power Operation: Low power consumption extends battery life in portable devices and reduces overall energy consumption.
  • Flexible Communication: Supports UART, SPI, and I2C interfaces for versatile communication options.
  • Analog Interface: Integrated ADC allows direct interfacing with analog sensors and signals.
  • Development Support: Supported by Zilog's development tools, simplifying software development and debugging processes.

Additional Details

The Z8F0812 microcontroller operates within a voltage range of approximately 2.7V to 3.6V. It is typically packaged in a small outline package (SOP) or a quad flat pack (QFP). The integrated ADC resolution is often 10 bits. The operating temperature range generally falls between -40°C to +85°C, which makes it suitable for various industrial environments. The interrupt structure allows for efficient handling of external events and timer expirations, facilitating responsive and real-time embedded systems. In summary, the Z8F0812SJ020EC00TR microcontroller provides a combination of processing capability, sufficient memory, integrated peripherals, and low power characteristics, making it a good option for embedded applications that require cost-effectiveness and reliability.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess