EN
  • EN
  • DE

MAX9736AETJ+

Part No MAX9736AETJ+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STEREO 35W 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 35W x 1 at 4Ohm; 17.5W x 2 at 8Ohm
Supply Voltage (V) 8V ~ 28V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-TQFN (7x7)
Manufacturer Package 32-WQFN Exposed Pad
Part Number Series MAX9736
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813049-MAX9736AETJ+
Ultra Librarian 3D Model Ultra Librarian MAX9736AETJ+ CAD Model

Description

Maxim Integrated MAX9736AETJ+ Mono/Stereo Class D Amplifier

The MAX9736AETJ+ from Maxim Integrated is a high-efficiency, Class D audio power amplifier that offers both mono and stereo output configurations. This versatile component is designed to deliver exceptional audio performance for a wide range of applications, including home theater systems, multimedia speakers, and portable audio devices. With its compact size and high power output, the MAX9736AETJ+ is an ideal solution for space-constrained environments where audio quality cannot be compromised.

Featuring Maxim's proprietary, full-bridge, spread-spectrum modulation technique, the MAX9736AETJ+ minimizes EMI emissions while providing high-quality audio output. It supports a 2.4V to 5.5V supply voltage range, making it suitable for various power supply scenarios. The device is capable of delivering up to 15W per channel into an 8Ω load or 30W into a 4Ω load in mono configuration, ensuring robust sound delivery for most audio applications.

The MAX9736AETJ+ also offers a high 92% efficiency rate, which reduces the need for heat sinking and allows for cooler operation. This makes it an excellent choice for portable and battery-powered applications where power conservation is crucial. Additionally, the device includes comprehensive click-and-pop suppression that enhances the user experience by minimizing noise during turn-on and turn-off transitions.

For added flexibility, the MAX9736AETJ+ includes a wide range of protection features such as overcurrent protection, thermal overload protection, and under-voltage lockout. These features ensure reliable operation and longevity of the product under various conditions. The device is housed in a thermally efficient 32-pin TQFN package, which aids in maintaining a compact footprint while allowing for efficient heat dissipation.

In summary, the MAX9736AETJ+ from Maxim Integrated is a powerful, efficient, and versatile Class D amplifier that offers exceptional audio performance. Its compact form factor, combined with a rich feature set, makes it an excellent choice for designers looking to enhance the audio experience in their products without sacrificing space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6552 $53.5864
16+ $6.2812 $100.4992
25+ $6.0849 $152.1225
34+ $5.8886 $200.2124
44+ $5.6924 $250.4656
59+ $5.1035 $301.1065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess