EN
  • EN
  • DE
  • IT

Z85C3008PEG

Part No Z85C3008PEG
Manufacturer Zilog
Catalog Interface - Specialized
Description CMOS SCC Serial Communications Controller | IC CONTROLLER CMOS 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube
Interface Bus
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 40-DIP (0.620", 15.75mm)
Supplier Device Package 40-PDIP
Mounting Style Through Hole
Family Part Number Z85C30
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1282771-Z85C3008PEG
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z85C3008PEG CAD Model

Description

The Z85C3008PEG is a Z8530 SCC (Serial Communications Controller) manufactured by Zilog. This device is a versatile dual-channel serial communication controller designed for a wide variety of applications that require reliable and flexible serial data transfer.

Applications:

  • Data Communications: Implementing serial interfaces in modems, routers, and other communication devices.
  • Industrial Automation: Controlling serial peripherals such as printers, barcode scanners, and motor controllers.
  • Embedded Systems: Providing serial communication capabilities for embedded processors and microcontrollers.
  • Point-of-Sale (POS) Systems: Connecting serial devices such as cash registers, receipt printers, and barcode readers.
  • Instrumentation: Interfacing with serial instruments and data acquisition systems.

Features:

  • Dual-Channel Operation: Provides two independent serial communication channels for simultaneous data transfer.
  • Multi-Protocol Support: Supports a variety of serial protocols, including asynchronous (UART), synchronous (HDLC/SDLC), and isochronous.
  • Programmable Baud Rate Generator: Allows for flexible configuration of baud rates to match various serial devices.
  • DMA Support: Supports Direct Memory Access (DMA) for high-speed data transfer without CPU intervention.
  • Interrupt Control: Provides flexible interrupt control for efficient handling of serial communication events.
  • Clock Generation: Includes on-chip clock generation circuitry for easy system integration.
  • Digital Phase Locked Loop: Offers a digital phase-locked loop.

Benefits:

  • Flexible Serial Communication: Supports a wide range of serial protocols and baud rates, enabling communication with various devices.
  • High-Speed Data Transfer: DMA support enables efficient high-speed data transfer.
  • Reduced CPU Overhead: DMA and interrupt control minimize CPU overhead, freeing up processing resources for other tasks.
  • Easy System Integration: On-chip clock generation and flexible configuration options simplify system integration.
  • Versatile Application Range: Suitable for a variety of data communication and industrial automation applications.

Additional Details: The Z85C3008PEG typically operates with a 5V power supply. It is packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier). Its flexible configuration options and multi-protocol support make it a powerful serial communication solution.

You May Also Be Interested in

Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess