Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Zilog
Series Z80
Package Tube
Product Status Obsolete
Applications I/O Controller
Supplier Device Package 44-PLCC
Mounting Type Surface Mount
Base Product Number Z84C20
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 412101-Z84C2006VEC
Ultra Librarian 3D Model Ultra Librarian Z84C2006VEC CAD Model

Description

The 412101-Z84C2006VEC is an integrated circuit (IC) from Zilog.

  • Series: Z80
  • Application: Designed for I/O controller applications.
  • Package: Tube
  • Standard Package: 25 pcs
  • Mounting: Suitable for surface mount mounting
  • Supplier Device Package: 44-PLCC
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • Usage: Widely used in interface specialized applications.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Reader, Writer Interface 28-TSSOP
Lowest to $3.0090
ECAD model for ST8024LCTR
Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX
NXP / Nexperia
IC INTERFACE SPECIALIZED 48HWQFN / DVI, HDMI Level Switching Interface 48-HWQFNR (7x7)
Need more? Email Us
ECAD model for PTN3300AHF,518
Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
Texas Instruments
Need more? Email Us
ECAD model for F731651GGU
NXP / Nexperia
IC INTERFACE SPECIALIZED 14TSSOP / 2-Channel I2C Multiplexer Interface 14-TSSOP
Need more? Email Us
ECAD model for PCA9543CPW,118
Others
Need more? Email Us
ECAD model for NET2890
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $4.1170
ECAD model for DS38EP100SD

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention