Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256b (16 x 16)
Max Frequency 1MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 143220-X24C44P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name X24C44
Introduction Date August 12, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian X24C44P CAD Model

Description

The X24C44P is a Non-Volatile SRAM (NVSRAM) integrated circuit manufactured by Intersil.

  • Memory Size: 256b (16 x 16)
  • Frequency: Operates @ a maximum frequency of 1MHz
  • Package: Supplied in an 8-PDIP package
  • Voltage Range: Can operate @ a voltage range of 4.5 V to 5.5 V
  • Popularity: Common-used part with high popularity
  • Supply and Demand Status: Limited supply and demand status
  • Status: Obsolete (EOL) product with an estimated EOL date
  • Alternative Parts: S-24S45I10, S-24H45I10, and CAT24C44PA
  • Ideal For: Applications that require non-volatile memory storage.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Need more? Email Us
ECAD model for AS6C2016-55BIN
Cypress Semiconductor Corp
18-Mbit (512K x 36/1M x 18) Flow-Through SRAM
Lowest to $1.4897
ECAD model for CY7C1381D-100BZXI
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT PARALLEL 32STSOP I
Lowest to $5.9849
ECAD model for IS62WV5128BLL-55HLI-TR
Cypress Semiconductor Corp
36-Mbit QDR™-II SRAM 4-Word Burst Architecture
Lowest to $75.0999
ECAD model for CY7C1413AV18-250BZC
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8TSSOP
Lowest to $6.2400
ECAD model for 47L04-E/ST
Cypress Semiconductor Corp
72-Mbit(2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL™ Architecture
Lowest to $8.6554
ECAD model for CY7C1472V25-200AXC
GSI Technology
SRAM
Lowest to $6.8639
ECAD model for GS71116AGP-8I
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8TSSOP
Lowest to $6.2400
ECAD model for 47L04T-E/ST
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $16.2986
ECAD model for 71V546S133PFI

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention