EN
  • EN
  • DE

Z8410AB1

Part No Z8410AB1
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212886-Z8410AB1
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8410AB1 CAD Model

Description

The Z8410AB1 is a Z80 Parallel I/O (PIO) device manufactured by Zilog. It's a key component in Z80-based microcomputer systems, designed to provide a versatile interface for parallel data transfer and control.

Applications:

  • Interfacing with peripheral devices (printers, keyboards, displays)
  • Industrial control systems
  • Data acquisition systems
  • Embedded systems
  • Legacy Z80-based computer systems

Features:

  • Two 8-bit parallel ports (Port A and Port B)
  • Programmable data direction for each port (input or output)
  • Handshake control signals for asynchronous data transfer
  • Interrupt generation capability
  • Single +5V power supply operation
  • TTL compatible inputs and outputs

Benefits:

  • Versatile Interface: Provides a flexible interface for connecting a wide range of parallel devices.
  • Simplified System Design: Offloads I/O tasks from the CPU, simplifying system design and improving performance.
  • Efficient Data Transfer: Handshake control signals ensure reliable and efficient data transfer.
  • Reduced CPU Overhead: Interrupt generation capability allows the PIO to signal the CPU when data is ready, reducing CPU overhead.
  • Compatibility: Fully compatible with Z80 microprocessors and other Z80 family devices.

Additional Details:

The Z8410AB1 is typically used in conjunction with a Z80 CPU to manage peripheral devices. Each port can be independently programmed as an input or output port. Handshake signals (e.g., STROBE, ACKNOWLEDGE) provide a mechanism for coordinating data transfer between the PIO and the connected peripheral. The PIO can also generate interrupts to signal the CPU when a specific event occurs (e.g., data received, data transmitted). This allows the CPU to perform other tasks while waiting for I/O operations to complete.

Note: Always refer to the Zilog datasheet for detailed specifications, timing diagrams, and programming information.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess