EN
  • EN
  • DE

IH5143CPE

Part No IH5143CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Level CMOS Analog Switches | IC SWITCH DUAL SPDT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 300ns, 150ns
Charge Injection 15pC
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number IH5143
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185303-IH5143CPE
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5143CPE CAD Model

Description

The IH5143CPE is a high-performance, CMOS analog switch developed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This particular product is designed to deliver superior switching performance for a variety of applications, including data acquisition systems, communication systems, and test equipment.

Key Features

  • Low Power Consumption: The IH5143CPE is designed to operate with minimal power requirements, making it suitable for battery-powered and portable devices where power efficiency is crucial.
  • High-Speed Switching: It provides rapid switching times, which is essential for applications requiring fast data throughput and real-time signal processing.
  • Low On-Resistance: The switch features a low on-resistance, ensuring minimal signal attenuation and distortion when the switch is in the closed (ON) position.
  • Wide Operating Voltage Range: This switch operates across a wide voltage range, providing flexibility in various system designs and ensuring compatibility with different logic levels.
  • Dual In-Line Package (DIP): The IH5143CPE comes in a standard DIP package, making it easy to integrate into existing circuit boards and systems without the need for specialized mounting techniques.

Applications

The versatility of the IH5143CPE makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Sample and Hold Circuits
  • Analog and Digital Multiplexing
  • Audio Signal Routing
  • Video Signal Switching
  • Instrumentation

Technical Specifications

Some of the technical specifications of the IH5143CPE include:

  • Supply Voltage Range: ±4.5V to ±18V
  • On-Resistance (Max): 100Ω
  • Switching Time (Max): 175ns
  • Operating Temperature Range: -40°C to +85°C

Overall, the IH5143CPE from Maxim Integrated stands out as a robust and efficient solution for designers seeking a reliable analog switch with high-speed performance and low power consumption. Its industry-standard DIP packaging and wide operating voltage range allow for easy implementation into a multitude of electronic systems.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5395 $66.7765
15+ $7.8274 $117.4110
23+ $7.5827 $174.4021
32+ $7.3382 $234.8224
41+ $7.0935 $290.8335
55+ $6.3597 $349.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess