EN
  • EN
  • DE

Z8400CMB

Part No Z8400CMB
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194313-Z8400CMB
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8400CMB CAD Model

Description

The Z8400CMB is a Z80 microprocessor manufactured by Zilog. The Z80 is an 8-bit microprocessor widely used in embedded systems, personal computers, and industrial control applications. It is known for its simple architecture, efficient instruction set, and ease of use.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Gaming Consoles (e.g., Sega Master System, Game Boy)
  • Personal Computers (e.g., Sinclair ZX80, ZX81, Spectrum)
  • Printers
  • Terminals

Features:

  • 8-Bit Architecture
  • Clock Speed: Varies depending on the specific variant (e.g., 2.5 MHz, 4 MHz, 6 MHz)
  • 16-Bit Address Bus (64 KB Addressable Memory)
  • 8-Bit Data Bus
  • 158 Instructions
  • Interrupt Handling
  • Dynamic RAM Refresh
  • Non-Maskable Interrupt (NMI)
  • Two Interrupt Modes
  • Internal Registers: Accumulator, Flags, General Purpose Registers

Benefits:

  • Simple and Efficient Architecture: Easy to understand and program, reducing development time and complexity.
  • Wide Availability: The Z80 has been a widely used processor for decades, ensuring continued availability and support.
  • Low Cost: Generally more affordable compared to more complex microprocessors.
  • Large Software Base: Extensive library of existing software and development tools.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Versatile: Adaptable to a wide range of applications due to its flexible instruction set and architecture.

Technical Specifications:

  • Data Bus Width: 8 bits
  • Address Bus Width: 16 bits
  • Maximum Clock Frequency: Varies depending on the specific part number (e.g., 2.5 MHz, 4 MHz, 6 MHz)
  • Operating Voltage: 5V
  • Package Type: DIP, PLCC, QFP
  • Operating Temperature Range: Typically 0°C to 70°C (commercial grade) or -40°C to +85°C (industrial grade)
  • Power Consumption: Relatively low, typically in the range of a few hundred milliwatts.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Winbond Electronics
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess