EN
  • EN
  • DE

Z0858110CEA

Part No Z0858110CEA
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225224-Z0858110CEA
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0858110CEA CAD Model

Description

The Zilog Z0858110CEA is a member of the Z8500 family of Serial Input/Output Controller (SIO) chips. Specifically, this is a Dual Universal Asynchronous Receiver/Transmitter (DUART) chip designed for managing asynchronous serial communication. It offers two independent UART channels in a single package, simplifying the design of systems requiring multiple serial ports. This chip is designed to work with Zilog's Z80 family of microprocessors.

Applications

  • Serial communication interfaces for embedded systems
  • Multi-port serial communication devices
  • Data acquisition systems
  • Industrial control systems
  • Point-of-sale terminals
  • Modem interfaces
  • Serial printers and plotters

Features

  • Two independent UART channels: Allows for simultaneous communication on two serial ports.
  • Programmable baud rate generator: Supports a wide range of baud rates.
  • 5-8 bit character length: Flexible data format support.
  • Odd, even, or no parity: Parity checking for data integrity.
  • 1, 1.5, or 2 stop bits: Configurable stop bit options.
  • Interrupt generation: Interrupts the CPU on various events such as data reception or transmission completion.
  • Full duplex operation: Allows for simultaneous transmission and reception.
  • Modem control signals: Supports RTS, CTS, DTR, DSR, and RI signals.
  • TTL compatible inputs and outputs: Easy interface with other TTL logic devices.

Benefits

  • Reduced component count: Integrates two UARTs into a single chip, saving board space and cost.
  • Flexible serial communication: Supports a wide range of serial communication protocols and baud rates.
  • Improved system performance: Hardware UARTs offload serial communication tasks from the CPU.
  • Enhanced data integrity: Parity checking ensures accurate data transmission.
  • Simplified system design: Easy interface with other TTL logic devices.
  • Reduced development time: Well-documented and easy to use.
  • Cost-effective solution: Provides a high-performance serial communication solution at a competitive price.

Additional Details

The Z0858110CEA typically operates from a 5V power supply. Its baud rate generator is often driven by an external crystal oscillator. The device is usually programmed through its control registers, which are accessed via the microprocessor bus. The Z0858110CEA is available in various package types, including DIP and PLCC. Its interrupt capabilities allow the host processor to efficiently manage serial communication tasks without constantly polling the UART. This chip is commonly used in legacy systems and industrial applications where reliable serial communication is essential. Refer to Zilog's documentation for detailed pinout information, register definitions, and application notes.

You May Also Be Interested in

Zilog
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess