EN
  • EN
  • DE

Z0844204PSC

Part No Z0844204PSC
Manufacturer Zilog
Catalog Interface - Controllers
Description IC 4MHZ Z80 NMOS SIO/2 40-DIP / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Zilog
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number Z08442
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 411971-Z0844204PSC
Ultra Librarian 3D Model Ultra Librarian Z0844204PSC CAD Model

Description

The 411971-Z0844204PSC is an integrated circuit (IC) designed for interface control applications.

  • Series: Z08442
  • Manufacturer: Zilog
  • Packaging: Bulk
  • Standard Package: 10 pieces
  • Programmable: No
  • Package/Supplier Device Package: Not specified
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited Moisture Sensitivity)
  • Status: Obsolete
  • Commonly Used In: Interface control systems

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1203 $59.2857
46+ $2.5603 $117.7738
70+ $2.4804 $173.6280
97+ $2.4003 $232.8291
125+ $2.3203 $290.0375
167+ $2.0803 $347.4101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,803 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess