EN
  • EN
  • DE

VN2224N3-G

Part No VN2224N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 240V 540MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 240V
Id - Continuous Drain Current 540mA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 1.25Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 5mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 350pF at 25V
Power Dissipation (Maximum) 1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279480-VN2224N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN2224N3-G CAD Model

Description

The VN2224N3-G is a high-performance, N-channel enhancement-mode MOSFET from Microchip Technology, designed for advanced power management applications. This compact and efficient semiconductor device is ideal for a wide range of electronic circuits, offering low on-resistance and high switching speeds.

Key Features:

  • Low On-Resistance: The VN2224N3-G boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency, making it suitable for power-intensive applications.
  • High Switching Speed: With its fast switching capability, this MOSFET enables high-speed operation in power conversion circuits, reducing switching losses and enhancing performance.
  • High Thermal Performance: The device is encapsulated in a TO-92 package, known for its good thermal performance, ensuring reliable operation even under high temperature conditions.
  • Voltage Rating: This MOSFET operates at a drain-source voltage (Vds) of up to 240V, providing a wide safety margin for various electronic designs.
  • Gate Threshold Voltage: A low gate threshold voltage ensures that the VN2224N3-G can be driven at lower voltages, making it compatible with low-voltage logic circuits.
  • RoHS Compliant: In line with environmental standards, the VN2224N3-G is RoHS compliant, which means it is free from hazardous substances and suitable for use in green electronics.

Applications:

The VN2224N3-G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Switching regulators
  • Battery management systems

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability. The VN2224N3-G MOSFET is manufactured with rigorous standards, ensuring stable performance and longevity in the most demanding conditions. With Microchip's expertise in semiconductor design, users can expect consistent and reliable operation from the VN2224N3-G.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess