EN
  • EN
  • DE

DS1862B+T&R

Part No DS1862B+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASR CTRLR 7CHAN 5.5V 25CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Controller (Fiber Optic)
Data Rate 10Gbps
Number of Channels 7
Supply Voltage - Operating 2.9 V to 5.5 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 100°C
Case / Package 25-BGA (5x5)
Mounting Surface Mount
Win Source Part Number 132790-DS1862B+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1862B+T&R CAD Model

Description

Maxim Integrated DS1862B+T&R Product Overview

The Maxim Integrated DS1862B+T&R is a highly sophisticated and versatile network monitoring and control IC designed to streamline the management of optical networks. This component is particularly well-suited for applications in dense wavelength division multiplexing (DWDM) systems, where it provides critical diagnostic and control functions to ensure the reliable operation of the network.

Key Features

  • Integrated Functionality: The DS1862B+T&R integrates several key functions, including laser bias current control, laser modulation current control, and comprehensive digital diagnostics monitoring (DDM), all within a single package. This integration simplifies design and enhances system reliability.
  • Compatibility: It is fully compliant with the multisource agreement (MSA) specifications for tunable transceivers, making it a versatile choice for a wide range of optical network equipment.
  • Programmability: The device features a two-wire serial interface that allows for easy programmability and access to the DDM information. This enables real-time monitoring of critical parameters such as temperature, supply voltages, laser bias current, and optical power levels.
  • Automatic Power Control (APC) Loop: The APC loop ensures consistent optical output power, even in the presence of temperature changes and aging of the laser diode, which is crucial for maintaining the quality of the optical signal over time.
  • Alarm and Warning Flags: These flags provide immediate alerts for various fault conditions, allowing for prompt maintenance actions to be taken to prevent network downtime.
  • Compact and Efficient: The DS1862B+T&R is available in a compact 10-pin µSOP package, making it suitable for space-constrained applications while maintaining high performance and efficiency.

Applications

The DS1862B+T&R is ideal for a range of optical network applications, including:

  • Long-haul and metro DWDM systems
  • Reconfigurable optical add-drop multiplexers (ROADMs)
  • Optical transponders and transceivers
  • Optical network test and measurement equipment

This product, with its robust feature set, is engineered to meet the rigorous demands of modern optical networks, providing manufacturers and network operators with a reliable, high-performance solution for network monitoring and control.

You May Also Be Interested in

Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess