EN
  • EN
  • DE

EX031G-12.800M

Part No EX031G-12.800M
Manufacturer ECS Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173424-EX031G-12.800M
Categories Custom Parts
Manufacturer ECS Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EX031G-12.800M CAD Model

Description

The EX031G-12.800M is a crystal oscillator manufactured by ECS Inc. Crystal oscillators like the EX031G-12.800M are essential components in electronic circuits, providing a stable and precise clock signal necessary for synchronizing various operations. This particular oscillator operates at a frequency of 12.800 MHz. This frequency is vital for its intended applications, where accurate timing is paramount.

Applications

  • Microcontrollers: Used as a clock source for microcontrollers, ensuring precise timing for instruction execution and peripheral operation.
  • Communication Devices: Found in devices such as radios, network interfaces, and modems to generate carrier frequencies and clock signals for data transmission.
  • Embedded Systems: Employed in various embedded systems to provide stable and accurate timing for system operations.
  • Digital Circuits: Used in digital circuits requiring precise timing signals, such as counters, timers, and frequency dividers.
  • Test and Measurement Equipment: Utilized in equipment requiring accurate frequency references, such as oscilloscopes, signal generators, and frequency counters.

Features

  • Precise Frequency Output: Provides a stable and accurate 12.800 MHz clock signal.
  • Compact Size: Designed to be small and easily integrated into various electronic circuits.
  • Low Power Consumption: Operates efficiently to minimize power usage in battery-powered or energy-sensitive applications.
  • High Stability: Offers stable frequency output over a wide range of operating temperatures and voltage conditions.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmentally friendly construction.

Benefits

  • Reliable Timing: Ensures reliable and consistent timing for critical system operations.
  • Improved Performance: Enhances the overall performance of electronic devices by providing accurate clock signals.
  • Simplified Design: Simplifies circuit design by providing a ready-to-use clock source.
  • Reduced Power Consumption: Minimizes power consumption, making it suitable for portable and battery-powered applications.
  • Environmental Compliance: Meets environmental standards, ensuring responsible manufacturing and use.

Additional Details

The EX031G-12.800M crystal oscillator typically requires a supply voltage of 3.3V or 5V, depending on the specific configuration. It is available in various surface mount packages, such as SMD (Surface Mount Device), facilitating easy integration onto printed circuit boards (PCBs). The oscillator’s frequency stability is typically specified in parts per million (ppm) over a certain temperature range. The device is designed to operate reliably in a range of environmental conditions, making it suitable for a broad spectrum of applications.

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Fastrax
Lowest to $32.6415
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess