EN
  • EN
  • DE
  • IT

LPV4-0500D-B150

Part No LPV4-0500D-B150
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description BLUE/465NM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit
Lens Style Round with Domed Top
Lens Size 3.90mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1572048-LPV4-0500D-B150
Ultra Librarian 3D Model Ultra Librarian LPV4-0500D-B150 CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 4-Pin PLCC T/R
Need more? Email Us
Broadcom Limited
LED RED CLEAR GULL WING SMD / Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Lowest to $0.5485
Lite-On Inc.
LED AMBER CLEAR SMD R/A / Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad
Lowest to $0.0576
Broadcom Limited
LED AMBER CLEAR SMD / Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Need more? Email Us
Bivar Inc.
LIGHT PIPE RA .150" 3MM ROUND
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
Kingbright Corporation
LED Uni-Color Orange 610nm 2-Pin Chip LED T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA RADIAL / Infrared (IR) Emitter 860nm 1.3V 100mA 25mW/sr @ 20mA 24° Radial
Need more? Email Us
Kingbright Corporation
1.0X0.5MM White SMD Led (X=0.31, Y=0.31)
Lowest to $0.2770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess