EN
  • EN
  • DE

ZT1459S

Part No ZT1459S
Manufacturer Zilltek
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilltek
Win Source Part Number 413406-ZT1459S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZT1459S CAD Model

Description

The ZT1459S, manufactured by Zilltek, is a timing component used in electronic systems. Due to limited accessible information, its specific function is difficult to ascertain precisely, but it likely functions as an oscillator or clock source. Its purpose is to provide a stable and accurate timing signal for the proper operation and synchronization of various circuits and devices. It is reasonable to expect it to be designed for low jitter and reliable performance within specified operating conditions.

Applications

  • Microcontroller-based Systems: Providing the clock signal for microcontroller operation.
  • Real-Time Clocks (RTC): Maintaining accurate timekeeping in electronic devices.
  • Communication Systems: Generating carrier frequencies and timing signals for data transmission.
  • Frequency Synthesizers: Providing a stable reference frequency for frequency synthesis circuits.
  • Test and Measurement Equipment: Generating accurate timing signals for testing and calibration.

Features

  • High Frequency Accuracy: Maintaining a precise output frequency over time and temperature variations.
  • Low Phase Jitter: Minimizing timing variations for optimal performance.
  • Compact Package Size: Enables easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Ensures stable operation in various environmental conditions.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient applications.

Benefits

  • Improved System Timing Performance: Enables precise and reliable operation of electronic systems.
  • Reduced Timing Errors: Minimizes synchronization problems and data corruption.
  • Enhanced System Stability: Provides a stable and reliable clock signal for consistent performance.
  • Simplified Design: Facilitates easier integration into electronic circuits.
  • Increased Energy Efficiency: Reduces power consumption for extended battery life or lower operating costs.

The ZT1459S is designed to contribute to the precise and reliable operation of electronic systems. To obtain its detailed technical specifications, such as frequency, voltage requirements, temperature stability, and jitter performance, it is crucial to consult the official datasheet from Zilltek or an authorized distributor. Without the official datasheet, specific design decisions should be approached with caution. Further specifications regarding package type and tolerances should also be verified with official manufacturer documentation.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess