EN
  • EN
  • DE

U1032AABG-14-F

Part No U1032AABG-14-F
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 384585-U1032AABG-14-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U1032AABG-14-F CAD Model

Description

The U1032AABG-14-F is an e.MMC (embedded MultiMediaCard) memory device manufactured by Micron Technology Inc. e.MMC is a type of flash memory commonly used in mobile devices, tablets, and other embedded systems for storage purposes. This particular model likely offers a specific storage capacity and performance characteristics tailored for embedded applications.

Applications

  • Smartphones and tablets
  • Embedded systems
  • GPS devices
  • Digital cameras
  • Portable media players

Features

  • e.MMC standard interface
  • NAND flash memory
  • Integrated controller
  • Specific storage capacity (likely 32GB or 64GB)
  • High-speed data access

Benefits

  • High-density storage: Provides significant storage capacity in a small form factor.
  • Fast data access: Enables quick boot times and application loading.
  • Reliable performance: Designed for long-term data retention and durability.
  • Simplified integration: e.MMC standard simplifies integration into embedded systems.
  • Low power consumption: Optimised for power efficiency in mobile and embedded devices.

The U1032AABG-14-F e.MMC device integrates NAND flash memory and a controller within a single package. The controller manages the flash memory, handling wear leveling, error correction, and other functions to ensure data integrity and prolong the lifespan of the memory. The '-14' in the part number likely indicates a specific operating temperature range or other performance parameter. The 'F' likely denotes a specific feature set or revision. e.MMC devices are soldered directly onto the circuit board. Specific parameters such as the operating voltage, read/write speeds (MB/s), and operating temperature ranges should be verified from the Micron datasheet to ensure the device meets the requirements of the target application. This type of memory is crucial for storing the operating system, applications, and user data in a wide range of consumer and industrial electronic devices.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess