EN
  • EN
  • DE

U2320B-BFLG3

Part No U2320B-BFLG3
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384715-U2320B-BFLG3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U2320B-BFLG3 CAD Model

Description

The Atmel U2320B-BFLG3 is a single-chip ASK/FSK transmitter designed for remote control and wireless communication applications. It is designed for low-power operation and high integration. It enables reliable transmission of data over short to medium distances, commonly used in keyless entry systems, garage door openers, and remote control devices.

Applications

  • Remote Keyless Entry (RKE) Systems: Used in automotive RKE systems to control door locks and other functions.
  • Garage Door Openers: Integrated into transmitters for wireless operation of garage doors.
  • Home Automation: Suitable for use in home automation systems for remote control of appliances and lighting.
  • Alarm Systems: Employed in wireless alarm systems for secure communication.
  • Industrial Remote Control: Can be adapted for industrial remote control applications.

Features

  • ASK/FSK Modulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation.
  • Low Power Consumption: Optimized for low power operation, crucial for battery-powered devices.
  • Single-Chip Design: Integrates all necessary transmitter functions into a single chip.
  • UHF Frequency Range: Operates in the UHF band, typically between 300 MHz and 950 MHz.
  • Small Package: Comes in a small form-factor package (BFLG3) for space-constrained applications.

Benefits

  • Long Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified Integration: Single-chip integration reduces component count and simplifies system design.
  • Robust Communication: ASK/FSK modulation provides reliable wireless communication.
  • Cost-Effective: Offers a cost-effective solution for wireless remote control applications.

Additional Details

The Atmel U2320B-BFLG3 typically requires an external antenna to achieve optimal transmission range. It features programmable output power settings to adjust the signal strength. It includes frequency calibration capabilities for stable and accurate operation. The operating voltage range is typically between 2.0V and 3.6V. The BFLG3 package likely denotes a QFN (Quad Flat No-Leads) or similar small package type. The specific RF frequency is determined by external components. Designed to meet regulatory standards for short-range devices. Requires a microcontroller to format and transmit data. May incorporate features like a sleep mode to further reduce power consumption when idle.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
ON Semiconductor
Lowest to $2.8677
ON Semiconductor
Lowest to $1.0268
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
Bosch Sensortec
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess