EN
  • EN
  • DE

ZT1413S

Part No ZT1413S
Manufacturer Zilltek
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilltek
Win Source Part Number 413405-ZT1413S
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZT1413S CAD Model

Description

The ZT1413S, manufactured by Zilltek, is a timing solution designed to provide accurate and reliable clock signals for a range of electronic applications. Specific details about this component are limited in publicly available resources, but it is likely a crystal oscillator or similar timing device. It's designed to synchronize various components within a system, ensuring efficient and coordinated operation. The device probably prioritizes low jitter and stable frequency output.

Applications

  • Embedded Systems: Providing the timing reference for microcontrollers and other embedded devices.
  • Computer Motherboards: Synchronizing the operation of various components, such as the CPU, memory, and peripherals.
  • Communication Devices: Timing circuits in radios, network interfaces, and other communication equipment.
  • Consumer Electronics: Enabling synchronized operation in televisions, audio players, and other consumer devices.
  • Industrial Automation Equipment: Providing precise timing control for robots, PLCs, and other automation systems.

Features

  • Stable Frequency Output: Provides a consistent clock signal over a wide range of operating conditions.
  • Low Phase Noise: Minimizes timing jitter for enhanced performance.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • Wide Supply Voltage Range: Compatible with a variety of power supply voltages.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved System Performance: Enhances the accuracy and reliability of electronic systems.
  • Reduced Timing Errors: Minimizes synchronization issues and data corruption.
  • Increased System Stability: Provides a stable clock signal for consistent operation.
  • Simplified System Design: Facilitates easier integration and reduces development time.
  • Enhanced Energy Efficiency: Low power consumption helps reduce overall system power requirements.

The ZT1413S likely provides a robust and reliable timing solution for critical electronic applications. It's essential to consult the manufacturer's datasheet or related technical documentation for definitive specifications such as frequency, voltage tolerances, and temperature coefficients. The component contributes to a more streamlined and efficient system through precise timing. In absence of detailed documentation, contacting the manufacturer for precise parameters is advised.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Micron Technology Inc.
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess