EN
  • EN
  • DE

ZXCT1030X8TC

Part No ZXCT1030X8TC
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283370-ZXCT1030X8TC
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXCT1030X8TC CAD Model

Description

The ZXCT1030X8TC is a high-side current monitor designed by Zetex Semiconductors (now Diodes Incorporated). It's engineered to accurately measure current flowing through a power rail without disrupting the existing system's ground plane. This current monitor converts the measured current into a proportional output voltage, which can be easily interfaced with microcontrollers, ADCs, or other monitoring circuitry.

Applications

  • Power supply monitoring in various electronic systems.
  • Battery management systems (BMS) for monitoring charging and discharging currents.
  • Overcurrent protection circuits to detect and respond to excessive current draw.
  • Motor control applications for measuring motor current and providing feedback for control loops.
  • Solar power systems for monitoring current flow from solar panels.

Features

  • High-side current sensing: Allows current measurement without interrupting the ground path.
  • Low input offset voltage: Ensures accurate current measurement, even at low current levels.
  • Wide input voltage range: Operates over a broad range of supply voltages.
  • Fixed gain: Provides a predictable output voltage for a given input current.
  • Small package size: Allows for easy integration into compact electronic designs.
  • Low quiescent current: Minimizes power consumption.

Benefits

  • Improved system reliability: By accurately monitoring current, potential overloads and faults can be detected and addressed early, preventing damage to components.
  • Enhanced system efficiency: Precise current measurement enables optimization of power usage, leading to greater efficiency.
  • Simplified circuit design: The integrated functionality simplifies the design of current monitoring circuits.
  • Reduced BOM cost: Integrates current sensing functionality, potentially reducing the number of discrete components required.
  • Protection against overcurrent conditions: Allows for quick response to overcurrent faults.

Additional Details

The ZXCT1030X8TC typically requires a sense resistor connected in series with the power rail being monitored. The voltage drop across this resistor is then amplified by the ZXCT1030X8TC to produce an output voltage proportional to the current. The gain of the amplifier is fixed, so the appropriate sense resistor value must be chosen to achieve the desired output voltage range for the maximum expected current. It typically operates with a supply voltage between 2.5V and 20V, and is available in a SOT23-5 package. Key specifications include its input offset voltage, gain accuracy, and operating temperature range. The device is often used in conjunction with a microcontroller or ADC to process the output voltage and provide real-time current monitoring and control.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess