EN
  • EN
  • DE

ZVN4106F

Part No ZVN4106F
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE VERTICAL DMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283322-ZVN4106F
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVN4106F CAD Model

Description

The ZVN4106F is a N-channel enhancement mode vertical DMOS FET (Field Effect Transistor) manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It is designed for low-voltage, low on-resistance switching applications.

Applications

  • Low-Side Switching: Used for switching loads connected to ground.
  • DC-DC Conversion: Used in DC-DC converters for various portable and embedded systems.
  • Analog Switches: Used in analog switches and multiplexers.
  • Power Management: Used in power management circuits in portable devices.
  • Load Switching: Used for switching power to different parts of a circuit.

Features

  • Low On-Resistance (RDS(on)): Reduces power dissipation.
  • Low Gate Threshold Voltage (VGS(th)): Allows direct logic level driving.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • Surface Mount Package: Allows for efficient PCB assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, extending battery life in portable devices.
  • Direct Logic Level Drive: Simplifies circuit design and reduces component count.
  • Fast Switching: Enables efficient operation in high-frequency applications.
  • Small Footprint: Reduces PCB size and cost.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The Zetex Semiconductors (Diodes Incorporated) datasheet for the ZVN4106F provides comprehensive specifications, including voltage and current ratings, on-resistance values at various gate voltages, and thermal characteristics. It also contains information about switching times and gate charge. Proper PCB layout is essential to minimize parasitic inductance and ensure stable operation. The device is typically supplied in a SOT-23 or similar surface-mount package. When using the device, consider the maximum gate-source voltage and drain-source voltage to prevent damage. Ensure proper heat sinking, if necessary, to maintain the device within its operating temperature range. Gate resistor is often used to limit gate current and prevent oscillations. ESD precautions should be followed during handling.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess