EN
  • EN
  • DE

2SA1968

Part No 2SA1968
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description High-Voltage Amp, High-Voltage Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124602-2SA1968
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1968 CAD Model

Description

The 2SA1968 is a PNP bipolar junction transistor manufactured by SANYO Semiconductor. It is generally used in audio amplifier and switching applications. This transistor is known for its high gain and low noise characteristics.

Applications:

  • Audio Amplifiers: Frequently used in pre-amplifier and power amplifier stages in audio systems.
  • Switching Circuits: Used in high-speed switching circuits for efficient current control.
  • Driver Amplifiers: Suitable as a driver for larger transistors or loads in electronic circuits.
  • General Purpose Amplification: Can be used for general amplification purposes in signal processing circuits.

Features:

  • High Collector Current: Capable of handling relatively high collector current for driving moderate loads.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Transition Frequency: Offers high transition frequency, enabling high-speed switching.
  • Excellent Linearity: Provides excellent linearity, ensuring accurate signal amplification.

Benefits:

  • Superior Audio Quality: Delivers high-quality audio amplification in audio systems.
  • Efficient Switching: Enables fast and efficient switching in various electronic circuits.
  • Reliable Performance: Provides consistent and reliable performance in demanding applications.
  • Reduced Power Consumption: Low saturation voltage reduces power loss and improves energy efficiency.

Additional Details:

The 2SA1968 typically comes in a TO-92 or similar through-hole package. Key specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and transition frequency (fT). Consult the official datasheet provided by SANYO Semiconductor for precise specifications. This transistor is commonly used in complementary pairs with NPN transistors in push-pull amplifier configurations. In high-power applications, appropriate heat sinking is recommended. The 2SA1968 is also suitable for applications requiring low noise amplification.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess