EN
  • EN
  • DE

ZR78L05

Part No ZR78L05
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 2.85 TO 12 VOLT FIXED POSITIVE LOCAL VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283245-ZR78L05
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZR78L05 CAD Model

Description

The ZR78L05 is a three-terminal positive voltage regulator manufactured by Zetex Semiconductors (now Diodes Incorporated). This regulator is designed to provide a fixed output voltage of 5V with a low dropout voltage and is commonly used in various electronic circuits to maintain a stable power supply.

Applications

  • Microcontroller Power Supplies: Regulating the power supply for microcontrollers and other digital circuits.
  • Battery-Powered Devices: Providing a stable 5V supply for battery-powered applications, ensuring consistent performance.
  • Consumer Electronics: Powering various components in consumer electronic devices such as audio players, remote controls, and small appliances.
  • Industrial Control Systems: Used in industrial control systems to regulate the power supply for sensors, actuators, and control circuits.
  • Embedded Systems: Providing a stable voltage source for embedded systems, ensuring reliable operation.

Features

  • Fixed Output Voltage: Provides a fixed output voltage of 5V.
  • Low Dropout Voltage: Operates with a low dropout voltage, allowing for efficient voltage regulation even with low input voltages.
  • Overload Protection: Includes overload protection to prevent damage from excessive current draw.
  • Short Circuit Protection: Features short circuit protection to protect the regulator and connected devices from damage due to short circuits.
  • Thermal Overload Protection: Provides thermal overload protection to prevent overheating and ensure safe operation.
  • Small Package: Available in a small package, making it easy to integrate into space-constrained applications.

Benefits

  • Stable Voltage Regulation: Provides stable and reliable voltage regulation, ensuring consistent performance of connected devices.
  • Efficient Operation: Low dropout voltage allows for efficient operation, even with low input voltages.
  • Protection Features: Built-in protection features ensure safe and reliable operation.
  • Easy Integration: Small package simplifies integration into existing systems.

Technical Specifications

The specific technical specifications for the ZR78L05 voltage regulator include:

  • Output Voltage: 5V
  • Output Current: 100mA
  • Input Voltage Range: 7V to 20V (typically)
  • Dropout Voltage: Typically 1.7V at 100mA
  • Operating Temperature: -40°C to +125°C
  • Package: TO-92, SOT-89, or SOT-23 (depending on variant)

The ZR78L05 from Diodes Incorporated (formerly Zetex) is a reliable and efficient voltage regulator designed for applications requiring a stable 5V power supply. Its low dropout voltage and built-in protection features make it a popular choice for various electronic circuits and systems.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess