EN
  • EN
  • DE

AD8293G80BRJZ-R2

Part No AD8293G80BRJZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Instrumentation Amplifier 1 Circuit Rail-to-Rail SOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD8293
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8293G80BRJZ-R2-ND, AD8293G80BRJZ-R2TR, AD8293G80BRJZ-R2CT, AD8293G80BRJZ-R2DKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909905-AD8293G80BRJZ-R2
Ultra Librarian 3D Model Ultra Librarian AD8293G80BRJZ-R2 CAD Model

Description

Product Overview: AD8293G80BRJZ-R2

The AD8293G80BRJZ-R2 is a high-quality precision instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This device is specifically crafted to offer a perfect blend of accuracy and ease of use for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Integrated Gain Resistor: The AD8293G80BRJZ-R2 comes with a precision gain resistor set to 80, which provides a high level of integration and reliability, reducing external component count and simplifying circuit design.
  • Low Offset Voltage: The device boasts an impressively low offset voltage, which ensures accurate measurements and stable performance over time and temperature variations.
  • Low Noise: With its low noise characteristics, the AD8293G80BRJZ-R2 is ideal for applications that require a clean signal amplification, minimizing the need for additional filtering.
  • Single Supply Operation: This amplifier is capable of operating from a single supply voltage, providing flexibility in various system designs and helping to reduce power consumption.
  • Compact Package: Housed in a compact 8-lead MSOP (Mini Small Outline Package), the AD8293G80BRJZ-R2 is suitable for space-constrained applications without compromising performance.

Applications

With its precision and high level of integration, the AD8293G80BRJZ-R2 is well-suited for a variety of applications, including:

  • Medical devices such as ECG and non-invasive blood pressure monitors.
  • Industrial control systems requiring accurate sensor signal processing.
  • Battery-powered devices where power efficiency is critical.
  • Data acquisition systems that demand high precision and low noise.

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD8293G80BRJZ-R2 is no exception, providing robust performance that design engineers can trust for their critical applications. Whether it's for precise medical equipment or rugged industrial environments, this instrumentation amplifier delivers consistent and reliable results.

For detailed specifications and application support, the AD8293G80BRJZ-R2 datasheet is available on the Analog Devices Inc. website, offering comprehensive information to assist in the design and implementation process.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.8669 $86.6007
5+ $23.6856 $118.4280
8+ $22.9464 $183.5712
11+ $22.2060 $244.2660
14+ $21.4657 $300.5198
19+ $19.2446 $365.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess