EN
  • EN
  • DE

BCX56-16-BL

Part No BCX56-16-BL
Manufacturer Zetex Semiconductors
Catalog Miscellaneous
Description SOT89 NPN SILICON PLANAR MEDIUM POWER TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Zetex Semiconductors
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819183-BCX56-16-BL
Ultra Librarian 3D Model Ultra Librarian BCX56-16-BL CAD Model

Description

The BCX56-16-BL is a medium power NPN bipolar junction transistor (BJT) from Zetex Semiconductors (now Diodes Incorporated). It is designed for applications requiring moderate current and voltage handling capabilities in a small surface mount package. This transistor offers good amplification and switching characteristics, making it suitable for a variety of general-purpose amplifier and switching circuits.

Applications

  • Linear Amplifiers: Used in audio amplifiers for pre-amplification stages.
  • Switching Circuits: Employed in switching applications such as driving relays, LEDs, and small motors.
  • Driver Stages: Can function as a driver transistor for larger transistors or other high-power devices.
  • General Purpose Amplification: Used in various amplification circuits.
  • DC-DC Conversion: Used in DC-DC converters to efficiently switch current.

Features

  • NPN Transistor: An NPN configuration allows for efficient current flow from collector to emitter when the base is appropriately biased.
  • Medium Power Dissipation: Designed to handle moderate power levels, making it suitable for a variety of applications.
  • High Collector Current: Capable of handling a collector current up to 1A.
  • Low Saturation Voltage: Exhibits low saturation voltage, minimizing power loss during switching.
  • Surface Mount Package: Available in a small surface mount package (SOT-89), facilitating easy assembly and high-density board layouts.

Benefits

  • Efficient Amplification: Provides excellent signal amplification due to its high gain characteristics.
  • Reliable Switching: Ensures fast and reliable switching performance.
  • Space Saving: The surface mount package allows for compact designs.
  • Cost Effective: Offers a cost-effective solution for amplification and switching needs.
  • Ease of Use: Simple to integrate into existing circuits.

Technical Specifications

The BCX56-16-BL typically features a collector-emitter voltage (VCEO) of 80V, a collector current (IC) of 1A, and a power dissipation (PD) of around 1W. The current gain (hFE) is typically between 100 and 250, ensuring good amplification characteristics. It is housed in a SOT-89 surface mount package. The operating and storage junction temperature range is -55°C to +150°C.

The BCX56-16-BL is a reliable and versatile transistor suitable for a wide range of electronic applications, providing a good balance of power handling, switching speed, and amplification capabilities in a compact package.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0462 $57.7500
3,035+ $0.0381 $115.6335
4,690+ $0.0370 $173.5300
6,455+ $0.0358 $231.0890
8,335+ $0.0347 $289.2245
11,115+ $0.0312 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 1250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess