EN
  • EN
  • DE

MKXR3W34705I00KSSD

Part No MKXR3W34705I00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description MKP-X2 R 0.47 F 400 VAC 11X21X26 / Film Capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr WIMA
Series *
Package Bulk
Standard Package 561
MSL Level 1 (Unlimited)
Win Source Part Number 1336854-MKXR3W34705I00KSSD
Ultra Librarian 3D Model Ultra Librarian MKXR3W34705I00KSSD CAD Model

Description

The MKXR3W34705I00KSSD is a metallized paper capacitor manufactured by WIMA. These capacitors are known for their high pulse strength and reliability, making them suitable for demanding applications in power electronics, audio equipment, and industrial systems. The MKXR series provides excellent electrical characteristics and long-term stability.

Applications

  • Switching power supplies: Used for filtering and energy storage in power supplies.
  • Motor drives: Employed in motor control circuits for pulse handling and filtering.
  • Audio amplifiers: Integrated into audio amplifiers for signal coupling and decoupling.
  • Snubber circuits: Utilized as snubber capacitors to protect semiconductor devices.
  • Industrial equipment: Used in various industrial applications requiring robust and reliable capacitors.

Features

  • Capacitance: 4.7 µF
  • Voltage Rating: 305 VAC (X2 Safety Capacitor)
  • Dielectric: Metallized Paper
  • Tolerance: ±10%
  • Operating Temperature: -40°C to +110°C
  • Lead Spacing: 27.5 mm
  • Safety Approvals: ENEC, UL, CSA
  • Self-Healing Properties: Metallized paper construction provides self-healing capabilities.

Benefits

  • High Pulse Strength: Excellent pulse handling capability for demanding applications.
  • Reliable Performance: Provides reliable and stable performance over a wide range of operating conditions.
  • Safety Approvals: Meets international safety standards for use in various applications.
  • Long Lifespan: Offers a long operational lifespan, ensuring long-term reliability.
  • Self-Healing Properties: Minimizes the impact of transient voltage spikes, enhancing reliability.

Additional Details

The MKXR3W34705I00KSSD is designed as a class X2 safety capacitor, which means it is suitable for use in across-the-line applications where failure could pose a safety hazard. The metallized paper dielectric provides excellent electrical characteristics and self-healing properties. Detailed specifications, including dissipation factor and insulation resistance, are available in the product datasheet from WIMA. The capacitor's robust construction and safety approvals make it a reliable choice for demanding applications.

You May Also Be Interested in

Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 20% 50VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess