The Hynix HMT351R7CFR4A-PBT8 is a 4GB DDR3 ECC Registered memory module (RDIMM). It's primarily designed for servers and workstations, offering both increased memory capacity and error correction capabilities to ensure stable and reliable operation.
Applications
- Servers
- Workstations
- Virtualization environments
- Cloud computing infrastructure
Features
- 4GB capacity
- DDR3 technology
- ECC Registered (RDIMM)
- PC3-1600R (1600MHz) speed
- 240-Pin DIMM
- 1.5V voltage
Benefits
- Enhanced data integrity and system stability through ECC (Error Correcting Code) which detects and corrects memory errors.
- Higher memory capacity allows for running more applications and handling larger datasets.
- Improved performance with DDR3 technology, enabling faster data transfer rates.
- Reliable operation in demanding server and workstation environments.
- Reduced downtime and data corruption due to memory errors.
Additional Details
The HMT351R7CFR4A-PBT8 is a 240-pin DDR3 RDIMM operating at 1.5V. Registered memory modules are designed to reduce the electrical load on the memory controller, improving stability and performance especially when multiple modules are used. This module is a suitable choice for mission-critical applications that demand high reliability and data integrity. By combining large memory capacity with error correction capabilities, the Hynix HMT351R7CFR4A-PBT8 helps ensure system stability and performance in demanding environments. It is a vital component for ensuring reliable server and workstation operation.