EN
  • EN
  • DE

ZL40120

Part No ZL40120
Manufacturer Zarlink
Catalog Electronic Wholesale
Description Low Power, Current Feedback Quad Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zarlink
Win Source Part Number 1282929-ZL40120
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL40120 CAD Model

Description

The ZL40120 is a highly integrated low power CMOS device designed for clock generation and distribution in a variety of applications. This device is specifically engineered to minimize power consumption while delivering precise timing signals, making it suitable for battery-powered and energy-sensitive systems. The ZL40120 incorporates a flexible clock generator, a fanout buffer, and a power management unit, offering a complete clocking solution in a compact package.

Applications

  • Wireless communication systems: Used in base stations and mobile devices for clock generation and synchronization.
  • Networking equipment: Employed in routers, switches, and servers to provide accurate timing signals for data transmission.
  • Industrial automation: Integrated into programmable logic controllers (PLCs) and other industrial control systems for precise timing and synchronization.
  • Test and measurement equipment: Used in signal generators, oscilloscopes, and other instruments for generating accurate clock signals.
  • Medical devices: Incorporated into medical imaging equipment, patient monitoring systems, and other devices requiring precise timing.

Features

  • Low power consumption: Designed to minimize power dissipation, making it suitable for battery-powered applications.
  • Flexible clock generation: Supports a wide range of frequencies and clock formats.
  • Integrated fanout buffer: Provides multiple clock outputs with low skew and jitter.
  • Power management unit: Enables dynamic voltage and frequency scaling for further power optimization.
  • Compact package: Available in a small form factor for space-constrained applications.

Benefits

  • Reduced system power consumption: Minimizes overall power dissipation, extending battery life and reducing energy costs.
  • Improved clock signal integrity: Provides clean and stable clock signals, enhancing system performance and reliability.
  • Simplified system design: Integrates multiple clocking functions into a single device, reducing component count and design complexity.
  • Enhanced system flexibility: Supports a wide range of clock frequencies and formats, accommodating various application requirements.
  • Reduced system cost: Eliminates the need for external clock components, lowering overall system cost.

Additional Details

The ZL40120 operates from a supply voltage of 1.8V to 3.3V and supports clock frequencies up to 200 MHz. It incorporates a phase-locked loop (PLL) for clock multiplication and frequency synthesis. The device also includes a programmable output divider, allowing for flexible clock frequency selection. The ZL40120 is available in a QFN package and is RoHS compliant.

You May Also Be Interested in

Samsung
Need more? Email Us
Panasonic
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toko America Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Tyco Electronics
Lowest to $1.1071

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess