EN
  • EN
  • DE

6DVA016BCGHP1Q

Part No 6DVA016BCGHP1Q
Manufacturer Zarlink
Catalog Specialized ICs
Description 6DVA016BCGHP1Q
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Zarlink
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 23954-6DVA016BCGHP1Q
Ultra Librarian 3D Model Ultra Librarian 6DVA016BCGHP1Q CAD Model

Description

Product Overview

The 6DVA016BCGHP1Q offers exceptional performance for electronic projects, delivering reliable operation in demanding conditions. Its cutting-edge technology ensures seamless integration into existing systems.

Features and Benefits

  • High-performance architecture for swift data processing
  • Low power consumption for energy efficiency
  • Versatile application range for multiple projects
  • Durable design ensuring long-term usage

Applications

  • Embedded systems
  • Robotics and automation
  • Aerospace technology
  • Automotive electronics

Additional Details

Its robust design and compatibility with other digital systems make it an asset for engineers and developers requiring reliable, high-speed processing capabilities. The component is manufactured to align with global industry standards.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7793 $57.7930
25+ $4.7420 $118.5500
38+ $4.5938 $174.5644
52+ $4.4456 $231.1712
68+ $4.2974 $292.2232
90+ $3.8528 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess