EN
  • EN
  • DE

CG0201MLC-05H

Part No CG0201MLC-05H
Manufacturer Bourns Inc.
Catalog TVS - Varistors, MOVs
Description POLYMER ESD PROTECTOR, 5V, 0201  /  Varistor 1 Circuit Surface Mount, MLCV 0201 (0603 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Bourns Inc.
Series ChipGuard® MLC
Package Tape & Reel
Maximum DC Volts 5 V
Number of Circuits 1
Capacitance @ Frequency 0.2 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, MLCV
Package / Case 0201 (0603 Metric)
Base Product Number CG0201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Names 2266-CG0201MLC-05H,CG0201MLC-05HDKR,CG0201MLC-05HTR,CG0201MLC-05HCT
Standard Package 15,000
Win Source Part Number 960521-CG0201MLC-05H
Ultra Librarian 3D Model Ultra Librarian CG0201MLC-05H CAD Model

Description

The Bourns ChipGuard MLC series 960521-CG0201MLC-05H is a TVS - varistor, MOV circuit protection product with 1 number of circuits. Bold the product name (e.g., 960521-CG0201MLC-05H → 960521-CG0201MLC-05H) and manufacturer (e.g., Bourns → Bourns).

  • Number of Circuits: 1
  • Capacitance: 0.2 pF @ 1 MHz
  • Maximum DC Voltage: 5 V
  • Packaging: Tape & Reel
  • Standard Package: 15,000
  • Mounting Type: Surface Mount, MLCV
  • Package / Case: 0201 (0603 Metric)
  • Alternative Parts: CG0201MLC-05HCG0201MLC-05H, CG0201MLC05H, CG0201MLC05H
  • REACH Status: Unaffected
  • HTSUS: 8533.40.4000

You May Also Be Interested in

TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess