EN
  • EN
  • DE
  • IT

10008HR-06L

Part No 10008HR-06L
Manufacturer YEONHO ELECTRONICS
Catalog Hard To Find
Description 1.00mm P1TCH CONNECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YEONHO ELECTRONICS
Win Source Part Number 1120884-10008HR-06L
Manufacturer Homepage www.yeonho.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10008HR-06L CAD Model

Description

The 10008HR-06L is a connector manufactured by YEONHO ELECTRONICS. It's a crucial component in various electronic systems, enabling secure and reliable connections between wires and circuit boards. Connectors like this are widely used in industries ranging from automotive to consumer electronics, ensuring signal and power integrity.

Applications

  • Automotive wiring harnesses: Connecting various electronic components within vehicles.
  • Industrial equipment: Used in control panels, sensors, and other industrial automation systems.
  • Consumer electronics: Found in appliances, audio equipment, and other consumer devices.
  • Medical devices: Ensuring reliable connections in critical medical equipment.
  • Telecommunications equipment: Used in networking devices and communication systems.

Features

  • Durable construction: Made from high-quality materials for long-lasting performance.
  • Secure locking mechanism: Ensures a reliable connection that resists accidental disconnection.
  • Compact design: Allows for high-density connections in space-constrained applications.
  • Easy to install: Designed for quick and easy installation with standard tools.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable connections: Ensures stable and dependable signal and power transmission.
  • Reduced downtime: Minimizes the risk of connection failures, reducing downtime and maintenance costs.
  • Improved safety: Provides a secure and protected connection, enhancing safety in electronic systems.
  • Enhanced performance: Contributes to optimal performance by minimizing signal loss and interference.
  • Cost-effective solution: Offers a cost-effective solution for making reliable connections.

Additional Details

The 10008HR-06L connector's specific electrical characteristics, such as voltage and current ratings, depend on its design and materials. It's essential to consult the manufacturer's datasheet for detailed specifications. Mating connectors and proper crimping tools are crucial for ensuring a reliable and secure connection. Different pin configurations and mounting options might be available, depending on the specific application requirements. The connector is designed to withstand a range of environmental conditions, including temperature variations and humidity.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4389 $59.2515
325+ $0.3604 $117.1300
500+ $0.3488 $174.4000
685+ $0.3373 $231.0505
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,406 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess