EN
  • EN
  • DE

YMF262-M

Part No YMF262-M
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411575-YMF262-M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YMF262-M CAD Model

Description

The Yamaha YMF262-M, also known as the OPL3, is a sound chip developed by Yamaha. It's a popular audio synthesizer used in various computer sound cards and arcade games during the late 1980s and early 1990s. The YMF262-M builds upon its predecessor, the YM3812 (OPL2), by significantly enhancing its capabilities, most notably the addition of stereo output and a doubling of available channels.

Applications

  • PC Sound Cards: Used in popular sound cards such as the AdLib Gold and Sound Blaster 16.
  • Arcade Games: Integrated into arcade game systems for generating music and sound effects.
  • Music Synthesizers: Employed in some music synthesizers as a sound source.
  • Electronic Keyboards: Found in some early electronic keyboards for sound generation.

Features

  • 18 Channels: Provides 18 simultaneous FM synthesis channels.
  • Stereo Output: Offers stereo sound output, a significant improvement over the OPL2.
  • Four Operators per Channel: Employs a 4-operator FM synthesis architecture, allowing for complex sound creation.
  • Multiple Waveforms: Supports different waveforms for sound shaping.
  • Programmable: Offers extensive programmability for creating a wide range of sounds.
  • Amplitude Modulation (AM) and Frequency Modulation (FM): Provides both AM and FM capabilities for enhanced sound design.

Benefits

  • Rich Sound: Produces rich and complex FM-based sounds, suitable for music and sound effects.
  • Stereo Audio: Delivers a more immersive audio experience thanks to stereo output.
  • Versatile Sound Design: Allows for a wide variety of sound creation through its FM synthesis capabilities.
  • Wide Compatibility: Supported by many software titles and sound card drivers.
  • Cost-Effective: Was a cost-effective solution for generating high-quality sound in its time.

Additional Details

The YMF262-M uses frequency modulation (FM) synthesis, a technique where the frequency of one waveform (the carrier) is modulated by another waveform (the modulator) to create complex harmonic spectra. This allows for a wide variety of timbres, ranging from bright and metallic to warm and mellow. The chip operates using registers that control various parameters like frequency, modulation index, and waveform selection.

The integration of the YMF262-M into sound cards and arcade games allowed for more sophisticated and engaging audio experiences compared to previous sound chips. Its impact on the gaming and music industries during the late 80s and early 90s was substantial, paving the way for more advanced audio technologies.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess